Products specifications

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr ON Semiconductor
Package Bulk
Product Status Active
Triac Type Standard
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 16 A
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 150A @ 60Hz
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 50 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Standard Package 417 pcs
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 880932-MAC16CMG
Ultra Librarian 3D Model Ultra Librarian MAC16CMG CAD Model

Description

The ON Semiconductor MAC16CMG is a high-performance triac designed for AC switching applications where high surge capability is required. This triac belongs to ON Semiconductor's MAC series, which is renowned for its reliability and efficiency in controlling high power loads.

Key Features

  • High Surge Capability: The MAC16CMG is capable of handling surge currents, making it suitable for applications that experience short-term overloads.
  • High Blocking Voltage: With a maximum repetitive peak off-state/blocking voltage of 600V, this triac can be used in a wide range of AC line voltage applications.
  • Gate Trigger Current: The device has a specified gate trigger current (I<sub>GT) that ensures reliable triggering.
  • Rated Current: It can handle a continuous on-state current of up to 16A, making it suitable for controlling medium to high power devices.
  • Package: The MAC16CMG comes in a TO-220 package, which is widely used and easy to mount on a heat sink for thermal management.

Applications

The MAC16CMG is versatile and can be used in a variety of applications, including:

  • Motor control for industrial machines
  • Lighting control systems
  • Heating and temperature control in appliances
  • Power tools and household appliances
  • AC solid-state switches
  • Speed control for motors

Product Quality and Support

ON Semiconductor ensures that all their products, including the MAC16CMG triac, meet rigorous quality standards. Customers can expect reliable performance and durability from this device. Furthermore, ON Semiconductor provides comprehensive technical support and documentation, making it easier for engineers to integrate the MAC16CMG into their designs.

Whether you are designing a new application or looking to improve an existing one, the ON Semiconductor MAC16CMG triac is an excellent choice for efficient and reliable AC power control.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Need more? Email Us
ECAD model for BTB08-800CWRG
Littelfuse Inc.
Alternistor Triacs (6 A to 40 A)
Need more? Email Us
ECAD model for QK008RH4
STMicroelectronics
TRIAC 700V 40A RD91
Need more? Email Us
ECAD model for BTA40-700B
Littelfuse Inc.
Triacs (0.8 A to 35 A)
Need more? Email Us
ECAD model for QK006R5
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 10A TO220
Need more? Email Us
ECAD model for Q4010LH5
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 6A TO263
Lowest to $3.1538
ECAD model for Q4006NH4RP
STMicroelectronics
TRIAC ALTERNISTOR 600V TO220AB
Lowest to $0.4468
ECAD model for BTA24-600CW
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO220
Lowest to $11.1716
ECAD model for Q6006LH4TP
ON Semiconductor
THYRISTOR TRIAC 8A 600V TO220AB
Need more? Email Us
ECAD model for MAC228A8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6156 $52.3120
47+ $2.1462 $100.8714
73+ $2.0791 $151.7743
100+ $2.0120 $201.2000
129+ $1.9450 $250.9050
173+ $1.7438 $301.6774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,375 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention