EN
  • EN
  • DE

EDS1232EC-75-E

Part No EDS1232EC-75-E
Manufacturer Elpida Memory
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Elpida Memory
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822292-EDS1232EC-75-E
Ultra Librarian 3D Model Ultra Librarian EDS1232EC-75-E CAD Model

Description

The EDS1232EC-75-E is a high-speed synchronous dynamic random-access memory (SDRAM) chip manufactured by Elpida Memory. This memory module is designed to provide fast and efficient data storage and retrieval for a wide range of applications requiring high bandwidth and low latency.

Applications

  • Graphics cards: Used as video memory to store textures, frame buffers, and other graphical data.
  • Gaming consoles: Serves as main memory for game data, textures, and real-time processing.
  • Networking equipment: Employed in routers, switches, and other network devices for packet buffering and data caching.
  • Embedded systems: Integrated into embedded systems requiring high-speed memory access.
  • Industrial control systems: Used in industrial automation for data logging and real-time control.

Features

  • SDRAM Technology: Utilizes synchronous dynamic random-access memory technology.
  • High-Speed Data Transfer: Offers a data transfer rate of up to 75 MHz.
  • Capacity: Typically features a capacity of 128 Mbits or 256 Mbits.
  • Low Latency: Provides minimal delay in data access for improved performance.
  • Power Efficiency: Designed for low power consumption to reduce energy costs and thermal output.

Benefits

  • Enhanced System Performance: Improves overall system performance by providing fast data access.
  • Increased Bandwidth: Supports high-bandwidth applications with rapid data transfer rates.
  • Reduced Power Consumption: Helps in minimizing energy usage and reducing thermal management requirements.
  • Reliable Operation: Offers stable and dependable performance in various environments.
  • Compact Design: Saves valuable board space due to its small form factor.

Additional Details

The EDS1232EC-75-E typically operates at a voltage of 3.3V. The memory module supports various operating modes including burst read/write, single read/write, and page mode. It is designed to meet stringent industry standards for reliability and performance. Its low latency and high bandwidth make it suitable for demanding applications requiring real-time data processing. The specific electrical characteristics and timing parameters are detailed in the Elpida Memory datasheet.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess