EN
  • EN
  • DE

M29F040B70N1T

Part No M29F040B70N1T
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 70 ns
Mounting SMD (SMT)
Case / Package TSOP
Data Bus Width 8 b
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 512 kB
Memory Type NOR
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 990243-M29F040B70N1T
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29F040B70N1T CAD Model

Description

STMicroelectronics M29F040B70N1T Flash Memory

The M29F040B70N1T is a high-speed 4 Megabit (4Mb) Flash memory device produced by STMicroelectronics, a global leader in semiconductor solutions. This non-volatile memory module is designed to offer a combination of fast read access times and high data storage capacity, making it an ideal choice for a wide range of applications in the industrial, automotive, and telecommunications sectors.

Key Features

  • Memory Size: 4Mb (512K x 8), allowing for ample storage of firmware, boot code, or data logging.
  • Access Time: 70ns (nanoseconds), enabling quick read operations which is critical for performance-sensitive applications.
  • Single Supply Voltage: Ranges from 4.5V to 5.5V, providing compatibility with a wide array of microcontrollers and processors.
  • Programming Voltage: 12V, which is typical for in-system programming operations in Flash memory devices.
  • Temperature Range: The device operates reliably across a broad temperature range, making it suitable for use in harsh environments.
  • Package: Offered in a 32-pin TSOP (Thin Small Outline Package) that is designed for space-efficient PCB layouts.

Programming and Erasure

The M29F040B70N1T supports sector-based programming, allowing for flexible data management and updates without the need to erase the entire chip. The memory sectors can be erased and reprogrammed in-system through a standard interface with a high endurance factor, ensuring data integrity and longevity of the memory device.

Applications

With its robust design and high-speed operation, the M29F040B70N1T is well-suited for a variety of applications, including:

  • Embedded Systems
  • Automotive Electronics
  • Boot Code Storage
  • Telecommunication Infrastructure
  • Industrial Control Systems

STMicroelectronics' commitment to quality and reliability is evident in the M29F040B70N1T, making it a reliable choice for designers and engineers looking to integrate solid-state memory into their systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess