EN
  • EN
  • DE

BTB06-600BRG

Part No BTB06-600BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 600V 6A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 6A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 60A, 63A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 079717-BTB06-600BRG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB06-600BRG CAD Model

Description

The BTB06-600BRG is a high-performance TRIAC manufactured by STMicroelectronics, designed for use in AC load switching applications. This device is a part of ST's Snubberless™ series, which are particularly recommended for use with inductive loads due to their high commutation capabilities.

Key Features

  • Blocking Voltage: Capable of blocking voltages up to 600V, this TRIAC is suitable for a wide range of AC power applications.
  • Current Rating: With an on-state RMS current of 6A, the BTB06-600BRG can handle significant power loads, making it versatile for various electrical circuits.
  • Snubberless Technology: The Snubberless design allows for easier and more cost-effective application designs by eliminating the need for external snubber circuits in most cases.
  • High Commutation: This TRIAC is capable of high commutation performances, which means it can switch off high inductive loads without the need for additional components.
  • Package: Housed in a robust and insulated TO-220AB package, it ensures a reliable thermal and electrical performance.

Applications

The BTB06-600BRG is ideal for a broad range of applications where high surge current capability is required. This includes:

  • Motor control circuits
  • Lighting systems, including dimming
  • Heating regulation
  • AC power switching
  • Static relays

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the BTB06-600BRG is no exception. It is designed and manufactured to meet the stringent requirements of the industrial market. With its high blocking voltage and current rating, along with the ability to handle inductive loads without additional components, this TRIAC is a solid choice for designers looking to create efficient and reliable AC power control systems.

For detailed product specifications, application notes, and support resources, please refer to the official STMicroelectronics website or contact their support team for further assistance.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 15A TO263
Lowest to $2.9246
STMicroelectronics
HIGH PERFORMANCE TRIAC | TRIAC ALTERNISTOR 600V 12A D2PAK
Lowest to $1.1533
STMicroelectronics
TRIAC SENS GATE 400V 0.8A TO92
Lowest to $0.2815
Littelfuse Inc.
Alternistor Triacs (6 A to 40 A)
Need more? Email Us
UMW
TRIAC 800V 16A DPAK
Lowest to $0.1109
ON Semiconductor
Sensitive Gate Triacs Series Silicon Bidirectional Thyristors | TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ON Semiconductor
Sensitive Gate Triacs Silicon Bidirectional Thyristors
Lowest to $0.4366
STMicroelectronics
THYRISTORS (SCR) AND AC SWITCHES
Lowest to $0.6540
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 25A TO220
Lowest to $3.4578

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9780 $53.7900
125+ $0.8024 $100.3000
195+ $0.7774 $151.5930
270+ $0.7523 $203.1210
345+ $0.7272 $250.8840
465+ $0.6520 $303.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess