EN
  • EN
  • DE

ACST410-8BTR

Part No ACST410-8BTR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 800V 4A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features TRIAC Logic - Sensitive Gate 800 V 4 A Surface Mount DPAK
Manufacturer STMicroelectronics
Series ACS™/A.S.D®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name ACST410
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number -1138-ACST410-8BDKR, 497-10557-6, ACST4108BTR, 497-10557-1, 497-10557-2, -1138-ACST410-8BCT, -1138-ACST410-8BTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859365-ACST410-8BTR
Ultra Librarian 3D Model Ultra Librarian ACST410-8BTR CAD Model

Description

The ACST410-8BTR from STMicroelectronics is a state-of-the-art triac, designed to manage AC loads with a current capability of up to 4A. This high-performance semiconductor device is a member of the AC switch family, integrating a high voltage clamping structure to absorb the energy of inductive load turn-off surges, thus providing enhanced robustness and reliability for a wide range of applications.

Key Features

  • High Surge Capability: This triac is capable of handling high surge currents, making it suitable for applications that experience short overloads such as motor control circuits.
  • Overvoltage Protection: The integrated high voltage clamping feature helps protect the circuit from transient overvoltage events, ensuring the longevity and stability of the device.
  • Snubberless Technology: The ACST410-8BTR employs snubberless technology which simplifies circuit design by eliminating the need for additional snubber circuit components.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the device can withstand high temperature environments, offering greater flexibility in various applications.
  • Low Gate Trigger Current: The device requires a low gate trigger current, which allows for direct interfacing with microcontrollers and other logic-level devices.

Applications

The ACST410-8BTR is ideal for a variety of AC power control applications, including:

  • Home appliances such as washing machines and refrigerators
  • Lighting dimmer circuits
  • Small motor controls
  • Overvoltage crowbar protection
  • AC solid-state switches

Product Specifications

Parameter Value Package DPAK Current Rating 4A Repetitive Peak Off-State Voltage 800V Triggering Gate Current 5 to 10 mA Operating Junction Temperature -40°C to +150°C

With its robust design and versatile features, the ACST410-8BTR from STMicroelectronics is an excellent choice for designers looking to improve system reliability and simplify design in AC power control applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4692 $51.6120
260+ $0.3850 $100.1000
405+ $0.3730 $151.0650
555+ $0.3610 $200.3550
720+ $0.3489 $251.2080
960+ $0.3128 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,539 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess