Products specifications Report Issue?

Categories Uncategorized
Manufacturer Teccor Electronics
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819780-BT138-800G
Ultra Librarian 3D Model Ultra Librarian BT138-800G CAD Model

Description

The 819780-BT138-800G electronic component from Teccor Electronics is an uncategorized component.

    You May Also Be Interested in

    WeEn Semiconductors
    NOW WEEN - Z0109MA - 4 QUADRANT
    Need more? Email Us
    ECAD model for Z0109MA,412
    Littelfuse Inc.
    TRIAC ALTERNISTOR 600V 8A TO263
    Lowest to $9.0514
    ECAD model for Q6008NH4RP
    WeEn Semiconductors
    TRIAC 600V 8A TO220F
    Need more? Email Us
    ECAD model for BT137X-600G,127
    WeEn Semiconductors
    TRIAC SENS GATE 800V 2A TO220F
    Need more? Email Us
    ECAD model for ACTT2X-800E,127
    STMicroelectronics
    TRIAC SENS GATE 600V 8A IPAK / Snubberless™, logic level and standard 8 A Triacs
    Lowest to $0.6471
    ECAD model for T810-600H
    WeEn Semiconductors
    TRIAC 800V 8A TO220AB
    Need more? Email Us
    ECAD model for BTA208-800F,127
    WeEn Semiconductors
    TRIAC SENS GATE 400V 0.6A TO92-3
    Need more? Email Us
    ECAD model for MAC97A8/DG,412
    WeEn Semiconductors
    TRIAC SENS GATE 600V 8A TO220AB
    Need more? Email Us
    ECAD model for BTA208-600D,127
    WeEn Semiconductors
    TRIAC SENS GATE 600V 1A TO92-3
    Need more? Email Us
    ECAD model for BT131-600D,412

    Top Sellers

    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1568
    ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 32-QFN
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $4.8245
    ECAD model for FT230XS-R
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $6.2718
    ECAD model for BME280
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $12.9778
    ECAD model for FT4232HL
    Texas Instruments
    Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
    Lowest to $2.6535
    ECAD model for TPS82130SILR
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $12.9778
    ECAD model for FT4232HL-REEL
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $7.2367
    ECAD model for ULN2803ADWR
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.1676
    ECAD model for NTA4153NT1G
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $7.2367
    ECAD model for ULN2803ADW
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $22.1924
    ECAD model for ICM-42688-P
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $1.3268
    ECAD model for EC2-5NU
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $4.8245
    ECAD model for FT230XQ-R
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.9576
    ECAD model for BMM150
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.8086
    ECAD model for AR8033-AL1A

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    130+ $0.5108 $66.4040
    310+ $0.4193 $129.9830
    480+ $0.4061 $194.9280
    660+ $0.3930 $259.3800
    855+ $0.3800 $324.9000
    1,140+ $0.3407 $388.3980
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Availability: 1,990 pieces
    MOQ: 130 pcs
    Order Increment : 1 piece
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate Shipping Fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    Categories

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention