Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 281436-PS8401A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS8401A CAD Model

Description

The PS8401A, manufactured by Parade Technologies, is a DisplayPort receiver designed for high-performance applications. This device is typically used to receive DisplayPort signals and convert them for use in various display and interface applications. The PS8401A emphasizes signal integrity and low power consumption, making it suitable for a range of devices where high-resolution display capabilities are essential.

Applications:

  • Monitors: Receiving DisplayPort signals for display on high-resolution computer monitors.
  • Televisions: Integrating DisplayPort input for receiving video from devices with DisplayPort output.
  • Projectors: Enabling DisplayPort connectivity for high-resolution video projection.
  • Docking Stations: Receiving DisplayPort signals from connected devices and routing them to various outputs.
  • Graphics Cards: Implementing DisplayPort input capabilities for advanced graphics processing.

Features:

  • DisplayPort 1.2a Compliant Receiver: Supports high-bandwidth DisplayPort input up to 5.4 Gbps per lane.
  • Adaptive Equalization: Automatically compensates for signal loss and distortion over long cable lengths.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable and energy-efficient devices.
  • Advanced Clock Data Recovery (CDR): Ensures reliable data transmission by recovering the clock signal from the incoming data stream.
  • Integrated Termination: Reduces external component count and simplifies board layout.

Benefits:

  • High-Resolution Display: Supports high-resolution display output, ensuring crisp and clear visuals.
  • Long Cable Support: Enables reliable signal transmission over extended cable lengths.
  • Energy Efficient: Minimizes power consumption, extending battery life in portable devices and reducing overall energy costs.
  • Simplified Design: Reduces the need for external components, simplifying board layout and reducing overall system cost.

Additional Details:

The PS8401A operates on a standard power supply voltage and is designed to meet stringent industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. Its adaptive equalization and CDR capabilities ensure reliable signal integrity, even in challenging environments. This device is a cost-effective solution for implementing DisplayPort input capabilities in a wide range of display applications.

You May Also Be Interested in

Pixelwork
Need more? Email Us
ECAD model for PW2300B-ES
Pixelwork
Need more? Email Us
ECAD model for PW365-10U
Princeton
Need more? Email Us
ECAD model for PT8214-TP
Pixelwork
Need more? Email Us
ECAD model for PW130-20Q
Pixelwork
Need more? Email Us
ECAD model for PW1232L
Infineon Technologies
Need more? Email Us
ECAD model for PX3535DDRG-R2-NV014-A
Pixelwork
Need more? Email Us
ECAD model for PW365-20U
NIKO-SEM
Lowest to $0.0358
ECAD model for PZ2N7002M
ON Semiconductor
Need more? Email Us
ECAD model for PWR025M

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention