EN
  • EN
  • DE

BTA310X-600E

Part No BTA310X-600E
Manufacturer WeEn Semiconductors
Catalog Triacs
Description 3Q Hi-Com Triac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WeEn Semiconductors
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819798-BTA310X-600E
Ultra Librarian 3D Model Ultra Librarian BTA310X-600E CAD Model

Description

The BTA310X-600E is a Triac manufactured by WeEn Semiconductors. It is designed for use in AC switching applications, providing reliable performance and robust protection in various power control circuits. This Triac is part of the BTA310X series, which offers a range of voltage and current ratings to suit different application requirements.

Applications

  • Light dimmers
  • Motor speed controls
  • Solid-state relays
  • Heating controls
  • Industrial automation systems

Features

  • Voltage rating: 600V
  • Current rating: 10A
  • High surge current capability
  • High commutation
  • RoHS compliant

Benefits

  • Provides reliable switching in AC power control circuits.
  • Suitable for a wide range of applications due to its versatile voltage and current ratings.
  • Offers enhanced protection against voltage transients and overcurrent conditions.
  • Ensures efficient and stable operation even with inductive loads.
  • Complies with environmental regulations, making it suitable for green applications.

Additional Details

The BTA310X-600E is engineered to handle AC currents up to 10A, making it suitable for medium-power applications. Its voltage rating of 600V ensures safe operation in standard mains voltage environments. The device's high surge current capability provides excellent protection against transient voltage spikes, enhancing the overall reliability of the circuit. The high commutation performance enables efficient switching even with inductive loads, preventing issues such as commutation failure. The BTA310X-600E is commonly used in applications where precise control of AC power is required, such as light dimmers, motor speed controllers, and solid-state relays. Its robust design and reliable performance make it a popular choice for industrial automation systems. The device is available in a through-hole package for easy integration into existing circuit designs and meets RoHS standards.

You May Also Be Interested in

Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess