EN
  • EN
  • DE

BT136S-800E

Part No BT136S-800E
Manufacturer ShenZhen SlkorMicro Semicon Co. Ltd
Catalog Triacs
Description Two-way thyristor 800V 10mA 25mA TO-252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1330085-BT136S-800E
Ultra Librarian 3D Model Ultra Librarian BT136S-800E CAD Model

You May Also Be Interested in

Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 250A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $22.6623
Renesas Electronics America
Triac Medium Power Use / TRIAC 700V 120A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $1.0095
Renesas Electronics America
Triac Low Power Use / TRIAC 600V 2A(RMS) 10A 3-Pin(3+Tab) TO-220F
Need more? Email Us
STMicroelectronics
TRIAC INT TRIGGER 500V TO220AB
Lowest to $1.2007
Renesas Electronics America
Need more? Email Us
Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO252
Lowest to $4.7232
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO251
Need more? Email Us
Mitsubishi
Lowest to $0.5791

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
725+ $0.0693 $50.2425
1,760+ $0.0569 $100.1440
2,725+ $0.0551 $150.1475
3,755+ $0.0533 $200.1415
4,855+ $0.0515 $250.0325
6,495+ $0.0462 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,850 pieces
MOQ: 725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess