EN
  • EN
  • DE

R574302400

Part No R574302400
Manufacturer Radiall USA, Inc.
Catalog RF Switches
Description SP4T TERMINATED RAMSES SMA 3GHZ / RF Switch IC General Purpose SP4T 50Ohm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Radiall USA, Inc.
Series SPnT
Package Bulk
Product Status Obsolete
RF Type General Purpose
Circuit SP4T
Frequency Range 0Hz ~ 3GHz
Isolation 80dB (min)
Insertion Loss 0.2dB (max)
Test Frequency 3GHz
Impedance 50Ohm
Voltage - Supply 10.2V ~ 13V
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
MSL Level Not Applicable
Other Names 2201-R574302400,R574.302.400
Standard Package 1
Win Source Part Number 1205037-R574302400
Ultra Librarian 3D Model Ultra Librarian R574302400 CAD Model

Description

The Radiall USA, Inc. RF Switch is an obsolete device that has a frequency range of 0Hz to 3GHz and an insertion loss of 0.2dB (max).

  • Frequency Range: 0Hz to 3GHz
  • Insertion Loss: 0.2dB (max)
  • Impedance: 50Ohm
  • Circuit Topology: SP4T
  • Voltage Supply: 10.2V to 13V
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess