EN
  • EN
  • DE

ADP5350ACPZ-1-R7

Part No ADP5350ACPZ-1-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BAT PWR MGT LI-ION 1C 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Battery Power Management IC Lithium Ion/Polymer 32-LFCSP (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 32-WFQFN Exposed Pad, CSP
Case / Package 32-LFCSP (5x5)
Family Name ADP5350
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP5350ACPZ-1-R7CT, ADP5350ACPZ-1-R7TR, ADP5350ACPZ-1-R7DKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910741-ADP5350ACPZ-1-R7
Ultra Librarian 3D Model Ultra Librarian ADP5350ACPZ-1-R7 CAD Model

Description

The ADP5350ACPZ-1-R7 is a state-of-the-art integrated power management solution from Analog Devices Inc., designed to meet the demanding requirements of modern portable applications. This high-performance component integrates multiple functionalities to provide efficient and reliable power management within a compact package.

Key Features

  • High Integration: The ADP5350 combines a linear battery charger, a fuel gauge, two LDOs (Low Dropout Regulators), two step-down (buck) regulators, and a supervisory circuit, minimizing the need for additional components and simplifying design.
  • Programmable Charging Profiles: It supports various battery chemistries with programmable charging profiles, ensuring compatibility with a wide range of battery technologies.
  • Fuel Gauging: The integrated fuel gauge provides accurate monitoring of the battery's state-of-charge, enabling intelligent battery management and prolonging battery life.
  • Versatile Power Supply: With two buck regulators and two LDOs, the ADP5350 can efficiently supply power to multiple rails, supporting a variety of peripheral devices.
  • Compact Form Factor: Housed in a compact 40-lead LFCSP (Lead Frame Chip Scale Package), the ADP5350ACPZ-1-R7 is well-suited for space-constrained applications.
  • Power Saving: The device features multiple power-saving modes, reducing power consumption and extending the operating time of the end product.

Applications

The versatility and high integration of the ADP5350ACPZ-1-R7 make it an excellent choice for a wide range of applications, including but not limited to:

  • Portable Medical Devices
  • Wireless Headsets and Earbuds
  • Smart Watches and Wearable Electronics
  • Handheld Instruments
  • Internet of Things (IoT) Devices

Technical Specifications

The ADP5350ACPZ-1-R7 operates over a wide input voltage range and offers a high level of integration, making it a robust and flexible solution for power management in portable devices. For detailed technical specifications, datasheets, and support documents, please visit Analog Devices Inc.'s official website or contact their customer support.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0236 $56.1652
16+ $6.5835 $105.3360
24+ $6.3777 $153.0648
33+ $6.1720 $203.6760
42+ $5.9663 $250.5846
57+ $5.3491 $304.8987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess