EN
  • EN
  • DE

UCC3957M-3

Part No UCC3957M-3
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 3 ~ 4
Fault Protection Over Current, Over/Under Voltage
Operating Temperature Range -20°C ~ 70°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1276558-UCC3957M-3
Manufacturer Homepage www.ti.com
Family Name UCC3957-3
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3957M-3 CAD Model

Description

Overview of Texas Instruments UCC3957M-3 Battery Management IC

The UCC3957M-3 is a sophisticated battery management integrated circuit (IC) designed by Texas Instruments (TI) to provide a comprehensive solution for rechargeable battery pack protection. This IC is specifically engineered to cater to the safety and efficiency needs of lithium-ion and lithium-polymer battery packs, which are widely used in portable electronic devices such as laptops, smartphones, and power tools.

Key Features

  • Voltage Protection: The UCC3957M-3 is equipped with precision overcharge and over-discharge voltage protection, ensuring the battery operates within its safe voltage range, which is crucial for maintaining the longevity and stability of lithium-based batteries.
  • Current Management: This IC includes overcurrent protection during both charge and discharge phases. It also provides short-circuit protection, which is vital for preventing damage to the battery and the device in case of a fault.
  • Temperature Monitoring: With its integrated temperature protection feature, the UCC3957M-3 monitors the battery temperature to prevent charging or discharging under extreme temperature conditions, thereby safeguarding the battery and the user.
  • Cell Balancing: The IC supports cell balancing functions, which are essential for multi-cell battery packs to ensure that all cells are equally charged, enhancing the overall performance and lifespan of the battery pack.
  • Low Power Consumption: Designed with power efficiency in mind, the UCC3957M-3 has a low quiescent current, which minimizes the energy drain from the battery when the device is in standby mode or turned off.

Applications

Due to its versatile protection features and reliable performance, the UCC3957M-3 is ideal for a wide range of applications that require efficient battery management. These include:

  • Portable consumer electronics
  • Medical devices
  • Handheld instruments
  • Electric vehicles
  • Uninterruptible power supplies (UPS)

Technical Specifications

The UCC3957M-3 is available in a compact surface-mount package, making it suitable for space-constrained applications. It operates over a broad temperature range and is compatible with various lithium battery chemistries, offering flexibility in design choices for engineers and manufacturers.

In conclusion, the Texas Instruments UCC3957M-3 Battery Management IC stands out as an advanced and reliable solution for modern battery-powered devices, ensuring safety, efficiency, and optimal performance of lithium-ion and lithium-polymer batteries.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5240 $52.4000
235+ $0.4300 $101.0500
365+ $0.4166 $152.0590
500+ $0.4031 $201.5500
645+ $0.3897 $251.3565
860+ $0.3494 $300.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess