The UCC3952DP-1 is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, renowned for its high-quality semiconductor products and solutions. This IC is designed to offer advanced features and performance, catering to a wide range of power management applications.
Key Features
- High Accuracy: The UCC3952DP-1 boasts precise voltage and current regulation, ensuring reliable performance for sensitive electronic devices.
- Robust Protection: It includes multiple protection features such as overvoltage, overcurrent, and thermal shutdown to safeguard the system from potential damage.
- Efficiency: With its power-efficient design, the IC minimizes energy loss, making it ideal for battery-powered applications.
- Flexibility: The UCC3952DP-1 is versatile and can be used in various configurations to meet the requirements of different circuit designs.
Applications
The UCC3952DP-1 is suitable for a diverse range of applications, including:
- Portable consumer electronics
- Power supply modules
- Battery management systems
- Automotive electronics
- Industrial control systems
Technical Specifications
Parameter
Value
Package Type
PowerPAD-8
Input Voltage Range
4.5V to 18V
Operating Temperature
-40°C to +85°C
Switching Frequency
Adjustable up to 1MHz
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The UCC3952DP-1 undergoes rigorous testing and quality control measures to ensure it meets the industry's highest standards for reliability and performance.
Ordering Information
For purchasing and further information regarding the UCC3952DP-1, please visit the Texas Instruments official website or contact authorized distributors. Ensure to refer to the official datasheet for complete technical details and ordering options.