EN
  • EN
  • DE

TLP785F(BLL-T7F(C

Part No TLP785F(BLL-T7F(C
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler Dc-in 1-CH Dc-out 4-PIN PDIP SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100083-TLP785F(BLL-T7F(C
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP785F(BLL-T7F(C CAD Model

Description

The TLP785F(BLL-T7F(C is a high-isolation, small-outline photocoupler from Toshiba Semiconductor and Storage. It features a gallium arsenide infrared emitting diode optically coupled to a phototransistor. This device is designed for high-density mounting and offers reinforced insulation.

Applications

  • Programmable Logic Controllers (PLCs): Used for input/output isolation in PLCs, protecting sensitive control circuits from voltage spikes and noise.
  • Inverter Control: Provides isolation between the control circuitry and the high-voltage power stage in inverters.
  • AC Servo Motor Control: Isolates the control signals in AC servo motor drives, ensuring accurate and safe operation.
  • Switching Power Supplies: Offers feedback isolation in switching power supplies, improving stability and preventing ground loops.
  • Digital Logic Isolation: Used to isolate digital circuits, preventing noise and ground loops from affecting signal integrity.

Features

  • High Isolation Voltage: Features a high isolation voltage rating (e.g., 5000 Vrms), providing robust protection against high-voltage transients.
  • Small Outline Package: The compact package allows for high-density mounting on circuit boards.
  • Low Input Current: Requires a low input current to activate the LED, reducing power consumption.
  • High Current Transfer Ratio (CTR): Offers a high current transfer ratio, ensuring efficient signal transfer between the input and output circuits.
  • Operating Temperature Range: Wide operating temperature range suitable for industrial applications.
  • Pb-Free and RoHS Compliant: Environmentally friendly, adhering to Pb-free and RoHS standards.

Benefits

  • Enhanced Safety: High isolation voltage provides a high level of safety, protecting equipment and personnel from hazardous voltages.
  • Improved Noise Immunity: Optical isolation eliminates ground loops and reduces noise, improving signal integrity.
  • Compact Design: Small outline package allows for space-saving designs, enabling miniaturization of electronic devices.
  • Reduced Power Consumption: Low input current requirement minimizes power consumption, contributing to energy efficiency.
  • Increased Reliability: Robust design and high-quality components ensure long-term reliability and stable performance.

Additional Details

The TLP785F series is commonly used where safety isolation is paramount. It typically uses a transistor output and is available in various CTR (Current Transfer Ratio) rankings. Key specifications include the isolation voltage, forward current, collector-emitter voltage, and operating temperature range. Detailed electrical characteristics and application circuit examples can be found in the manufacturer's datasheet. The device is typically surface mounted and reflow soldered according to JEDEC standards.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,585 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess