EN
  • EN
  • DE

AVS08CB

Part No AVS08CB
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC INT TRIGGER 500V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Internally Triggered
Voltage - Off State 500V
Current - On State (It (RMS)) (Max) 5A
Current - Non Rep. Surge 50, 60Hz (Itsm) 65A, 70A
Configuration Single
Temperature Range - Operating -10°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 037106-AVS08CB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AVS08CB CAD Model

Description

The AVS08CB is a state-of-the-art electronic component manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This particular component is designed to cater to a wide range of applications in the electronics industry, providing a reliable and efficient solution for designers and engineers.

Key Features

  • High Precision: The AVS08CB is engineered to deliver precise performance, ensuring accurate signal processing and control in critical applications.
  • Durability: Built with robust materials, the AVS08CB is designed to withstand harsh environments and provide long-lasting service.
  • Low Power Consumption: This component is optimized for energy efficiency, which is crucial for battery-powered devices and applications where power conservation is a priority.
  • Compact Design: The AVS08CB boasts a compact footprint, making it an ideal choice for space-constrained applications without compromising on functionality.

Applications

The versatility of the AVS08CB allows it to be used across various sectors, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

The AVS08CB is built with technical precision, offering specifications that meet the rigorous demands of modern electronic systems. It features a wide operating temperature range, compatibility with multiple signal inputs, and adherence to industry-standard protocols for seamless integration into various circuits and assemblies.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The AVS08CB is subjected to rigorous testing and quality control measures to ensure it meets the highest standards of reliability and performance. Customers can trust the AVS08CB for their critical applications, knowing that it comes with the backing of STMicroelectronics' reputation for excellence in the semiconductor industry.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Mitsubishi
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO252
Lowest to $4.7232
Mitsubishi
Lowest to $11.6343
Mitsubishi
TRIAC 400V 30A 3-Pin(3+Tab) TO-220FN
Need more? Email Us
Renesas Electronics America
Triac Low Power Use / TRIAC 600V 2A(RMS) 10A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC Diode 600V 5A(RMS) 50A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $12.8690
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2007 $60.0350
120+ $0.9852 $118.2240
185+ $0.9544 $176.5640
255+ $0.9237 $235.5435
325+ $0.8928 $290.1600
435+ $0.8004 $348.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess