EN
  • EN
  • DE

LT1058MJ

Part No LT1058MJ
Manufacturer Linear Technology
Description Dual and Quad, JFET Input Precision High Speed Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204906-LT1058MJ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1058MJ CAD Model

Description

Linear Technology's LT1058MJ: A High-Performance Quad Operational Amplifier

The LT1058MJ is a high-quality quad operational amplifier (op-amp) designed and manufactured by Linear Technology, a company renowned for its precision electronic components. This product is engineered to cater to a wide array of applications requiring multiple op-amps without compromising on performance and space.

Key Features:

  • Quad Op-Amp Design: The LT1058MJ integrates four independent op-amps in a single package, making it ideal for designs where space and weight are critical constraints.
  • High Gain Bandwidth Product: With a gain bandwidth product of 4.5MHz, this op-amp is capable of handling a wide range of frequencies, making it suitable for audio processing, filtering, and other signal conditioning tasks.
  • Low Input Bias Current: The device boasts a low input bias current, which is essential for precision applications, ensuring minimal error and higher accuracy in measurement and control systems.
  • High Output Drive Capability: The LT1058MJ can deliver a substantial amount of current to the load, making it a good choice for driving components such as ADCs and DACs that require a strong signal.
  • Low Offset Voltage: Its low offset voltage guarantees that the output remains accurate and stable, which is particularly important in high-precision circuits.

Applications:

The versatility of the LT1058MJ makes it suitable for a variety of applications, including:

  • Active Filters
  • Data Acquisition Systems
  • Audio Processing
  • Signal Conditioning
  • Control Systems
  • Analog Computing

Product Specifications:

The LT1058MJ is housed in a durable MJ package, ensuring robustness and reliability in even the most demanding environments. Its operating temperature range from 0°C to 70°C allows for use in a wide range of applications without the risk of thermal degradation.

Conclusion:

In summary, the LT1058MJ from Linear Technology is a highly functional and reliable quad operational amplifier that offers excellent performance for a multitude of electronic applications. Its combination of high-frequency response, low bias current, and high output drive capability makes it an essential component for designers looking to optimize their circuitry for precision and efficiency.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8671 $71.7342
4+ $29.4294 $117.7176
7+ $28.5098 $199.5686
9+ $27.5901 $248.3109
11+ $26.6705 $293.3755
15+ $23.9114 $358.6710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess