EN
  • EN
  • DE

LT1073CS8

Part No LT1073CS8
Manufacturer Linear Technology
Description Micropower DC-DC Converter Ajustable and Fixed 5V, 12V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204927-LT1073CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1073CS8 CAD Model

Description

The LT1073CS8 is a versatile micro-power DC/DC converter integrated circuit from Linear Technology, designed to cater to a wide array of power supply applications. This compact and efficient IC is capable of operating with input voltages as low as 1V, making it an ideal solution for battery-powered devices, including those with single-cell operation.

Key Features

  • Versatile Input Range: The LT1073CS8 can function with an input voltage range from 1V to 30V, which is suitable for various applications, from single-cell batteries to automotive inputs.
  • Adjustable Output: Users can set the output voltage from 1.25V to as high as the input voltage permits, providing flexibility for different voltage requirements.
  • High Efficiency: It features a switch-mode design that can offer efficiencies up to 85%, minimizing heat generation and power loss.
  • Multiple Configurations: The IC supports step-up, step-down, and inverting configurations, giving designers the freedom to use it in a multitude of circuit designs.
  • Low Quiescent Current: The LT1073CS8 boasts a low quiescent current, which is particularly beneficial for battery-powered applications where power conservation is critical.
  • Integrated Functions: It includes an internal 1.25V reference, oscillator, feedback comparator, and a high-current switch, reducing the number of external components required.

Applications

The LT1073CS8 is well-suited for a variety of applications, including but not limited to:

  • Portable Instruments
  • Battery-Operated Equipment
  • Memory Backup Supplies
  • Medical Devices
  • Automotive Accessories
  • Power Supply Modules

Package and Reliability

The LT1073CS8 comes in an 8-lead SOIC package, which is both compact and robust, ensuring reliable operation even in space-constrained applications. It is characterized for operation from -40°C to 85°C, which guarantees performance across a wide temperature range, making it suitable for industrial and automotive environments.

With its comprehensive feature set and adaptability, the LT1073CS8 by Linear Technology stands out as a powerful solution for designers looking to create efficient and reliable power supply circuits.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess