Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204942-LT1076CT7
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1076CT7 CAD Model

Description

The LT1076CT7 is a versatile and robust step-down switching regulator designed by Linear Technology, now part of Analog Devices, to cater to a wide range of power supply applications. This component is engineered to provide high efficiency, excellent thermal performance, and ease of use in a compact package.

Key Features

  • Adjustable Output: The LT1076CT7 allows for an adjustable output voltage, which can be set from 2.5V to 50V, providing flexibility for various circuit designs.
  • High Efficiency: With efficiencies up to 90%, this regulator ensures minimal heat generation and energy loss, making it suitable for power-sensitive applications.
  • Current Mode Operation: The current mode control design provides excellent line and load regulation, as well as protection against overcurrent conditions.
  • Thermal Protection: The device includes built-in thermal shutdown to protect itself from damage due to excessive heat.
  • Low Dropout Operation: The LT1076CT7 is capable of low dropout performance, which is critical for applications requiring maximum battery life.

Applications

The LT1076CT7 is suitable for a variety of applications, including:

  • Portable devices requiring efficient power conversion
  • Automotive power systems
  • Industrial power supplies
  • Telecommunications equipment
  • Battery-operated devices

Technical Specifications

Parameter Value Output Voltage (Adjustable) 2.5V to 50V Maximum Output Current 2A Switching Frequency 100kHz Operating Temperature Range -40°C to 85°C Package Type TO-220-7

Conclusion

The LT1076CT7 from Linear Technology is a reliable and efficient solution for those in need of a high-performance switching regulator. Its adjustable output, high efficiency, and robust protection features make it an ideal choice for a wide range of power management applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.5028 $72.5140
11+ $11.8998 $130.8978
17+ $11.5278 $195.9726
24+ $11.1560 $267.7440
30+ $10.7841 $323.5230
41+ $9.6685 $396.4085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 528 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention