The LT1111 is a versatile and efficient DC/DC converter from Linear Technology, an industry leader in analog integrated circuits. This compact and reliable component is designed to offer both step-up and step-down voltage conversion, making it an ideal choice for a wide range of applications where voltage regulation is critical.
Key Features:
- Versatile Voltage Conversion: The LT1111 can increase or decrease input voltages, providing a regulated output with a range of 2V to 30V. This flexibility makes it suitable for applications operating from a variety of power sources.
- High Efficiency: With an efficiency rating of up to 85%, the LT1111 ensures minimal power loss during voltage conversion, which is essential for battery-powered devices.
- Low Quiescent Current: The device features a low quiescent current of 1.3mA, which extends battery life for portable applications.
- Adjustable Output Voltage: The output voltage can be set with a single external resistor, giving designers the ability to tailor the output to specific needs.
- Wide Input Voltage Range: The LT1111 operates with an input voltage range from 2V to 12V, accommodating various power supply conditions.
Applications:
- Portable Instruments
- Battery-Operated Equipment
- Automotive Accessories
- Solar Power Systems
- Telecommunications Infrastructure
The LT1111 is available in multiple package options, including the 8-pin PDIP and SO packages, providing designers with choices to best fit their PCB layout requirements.
Technical Specifications:
Parameter
Value
Minimum Input Voltage
2V
Maximum Input Voltage
12V
Minimum Output Voltage
2V
Maximum Output Voltage
30V
Quiescent Current
1.3mA
Maximum Output Current
Varies with Input/Output Voltage
Package Options
8-pin PDIP, SO
For detailed information, including datasheets, application notes, and design resources, visit Linear Technology's official website or contact their support team.