EN
  • EN
  • DE

LT1113CS8

Part No LT1113CS8
Manufacturer Linear Technology
Description Dual Low Noise, Precision, JFET Input Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205071-LT1113CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1113CS8 CAD Model

Description

LT1113CS8 Precision Operational Amplifier

The LT1113CS8 is a high-performance precision operational amplifier from Linear Technology, now part of Analog Devices. This op-amp is designed to offer a perfect blend of low noise, high speed, and precision, making it an ideal choice for a wide range of applications including test equipment, medical devices, and professional audio equipment.

Key Features

  • Low Noise: With a low noise density of 3.8nV/√Hz at 1kHz, the LT1113CS8 ensures signal integrity, which is crucial for sensitive applications such as audio processing and high-quality test instruments.
  • High Speed: A slew rate of 4V/µs and a gain bandwidth product of 8MHz provide the necessary speed for fast signal processing without sacrificing accuracy.
  • Precision: Offset voltage of just 0.4mV and low drift over temperature ensure a high level of precision, making it suitable for precision instrumentation and data acquisition systems.
  • Stable: The ability to remain stable with capacitive loads of up to 1000pF allows for flexibility in a variety of circuit configurations without the risk of oscillation.

Package and Supply Voltage

The LT1113CS8 comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. It operates over a wide supply voltage range from ±2.5V to ±18V, accommodating various system design requirements.

Applications

Due to its robust feature set, the LT1113CS8 is highly versatile. It is commonly used in:

  • High-Quality Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filters and Oscillators
  • Test and Measurement Equipment
  • Medical Instrumentation

In conclusion, the LT1113CS8 from Linear Technology is a top-tier operational amplifier that offers designers a reliable, high-performance solution for demanding precision applications. Its combination of low noise, high speed, and precision makes it an excellent choice for enhancing the performance and quality of a wide range of electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0811 $72.2433
6+ $19.7589 $118.5534
8+ $19.1414 $153.1312
11+ $18.5239 $203.7629
14+ $17.9065 $250.6910
19+ $16.0541 $305.0279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess