EN
  • EN
  • DE

LT1114IS

Part No LT1114IS
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual/Quad Low Power Precision, Picoamp Input Op Amps | IC OPAMP GP 4 CIRCUIT 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.3V/μs
Gain Bandwidth Product 750kHz
Current - Input Bias 80pA
Voltage - Input Offset 25μV
Supply Current 350μA
Supply Voltage , Single/Dual (±) 2V ~ 40V, ±1V ~ 20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number LT1114
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205076-LT1114IS
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1114IS CAD Model

Description

Product Overview: LT1114IS from Linear Technology

The LT1114IS is a high-performance, dual precision operational amplifier (op-amp) designed by Linear Technology, now part of Analog Devices, to cater to a wide range of applications requiring precision, low noise, and high output drive capability. This device is particularly well-suited for high-fidelity audio equipment, professional-grade instrumentation, and other applications where signal integrity is paramount.

Key Features

  • Precision Performance: The LT1114IS offers outstanding precision with its low offset voltage and low drift over temperature, ensuring signal accuracy and stability across a wide range of operating conditions.
  • Low Noise: With its low noise characteristics, the LT1114IS is ideal for sensitive audio applications and measurement equipment, where maintaining a clean signal is crucial.
  • High Output Drive: Capable of delivering high output current, this op-amp can drive heavy loads without sacrificing performance, making it versatile for both high-impedance and low-impedance applications.
  • Power Efficient: The LT1114IS is designed for efficient power usage, which is essential for battery-powered and portable devices where power conservation is critical.
  • Wide Supply Range: It operates with a wide supply voltage range, accommodating various power supply configurations and ensuring compatibility with a broad spectrum of other electronic components.

Applications

  • High-Fidelity Audio Equipment
  • Active Filters
  • Professional Grade Instrumentation
  • Data Acquisition Systems
  • Medical Equipment
  • Industrial Process Controls

Product Specifications

The LT1114IS is available in the industry-standard 8-lead SOIC package, which makes it easy to integrate into various circuit designs. It features a dual amplifier configuration, allowing designers to use a single chip for multiple stages of amplification or signal processing. The device's temperature range, reliability, and robustness make it a suitable choice for demanding environments and critical applications.

With its combination of precision, low noise, and high output drive, the LT1114IS from Linear Technology stands out as a superior choice for designers looking to achieve the best in performance and reliability for their electronic designs.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7445 $68.7225
11+ $11.2774 $124.0514
16+ $10.9251 $174.8016
22+ $10.5729 $232.6038
29+ $10.2206 $296.3974
38+ $9.1626 $348.1788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess