The LT1118 is a cutting-edge voltage regulator designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This product stands out for its precision, durability, and versatility, making it an ideal solution for a wide range of applications that require stable and reliable voltage regulation.
Key Features
- Adjustable Output: The LT1118 offers an adjustable output voltage that can be set from 1.25V to 30V, providing flexibility for various circuit designs and requirements.
- Low Dropout Voltage: With a low dropout voltage, this regulator maintains its performance even when the input voltage is very close to the output voltage, ensuring efficient operation under tight conditions.
- High Current Capability: Capable of delivering up to 1.5A of continuous output current, the LT1118 is suitable for high-power applications.
- Thermal Protection: It includes built-in thermal overload protection that shuts down the output if the safe operating temperature is exceeded, safeguarding the device from damage due to overheating.
- Current Limiting: The integrated current limiting feature protects the regulator and the load from overcurrent conditions.
Applications
The LT1118 is designed to be used in a variety of electronic devices and systems, including but not limited to:
- Microprocessor supply
- Power management for portable devices
- Post-regulation for switching supplies
- Linear power supplies
Technical Specifications
Parameter
Value
Output Voltage Range
1.25V to 30V
Dropout Voltage
Typically 1.1V at Full Load
Output Current
1.5A
Operating Temperature Range
-40°C to 125°C
With its robust design, comprehensive protection features, and high reliability, the LT1118 from Linear Technology is an excellent choice for any application requiring a high-quality voltage regulator.