The LT1120 is a versatile and robust voltage regulator designed by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This device is specifically engineered to cater to a wide range of applications, offering both fixed and adjustable output versions to suit various design requirements. The LT1120 stands out for its ability to maintain a stable output voltage despite variations in input voltage or load conditions, making it an ideal choice for sensitive electronic applications.
Key Features:
- Low Dropout Voltage: The LT1120 boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life in portable applications.
- High Output Current: Capable of delivering up to 150mA of output current, this regulator can power a wide range of devices without the need for additional components.
- Thermal Protection: With built-in thermal shutdown, the LT1120 protects itself and the application from damage due to overheating, thereby enhancing system reliability.
- Low Quiescent Current: The device's low idle current consumption makes it suitable for battery-powered devices, as it does not drain the battery when the load is minimal or disconnected.
Applications:
The LT1120's flexibility and high performance make it suitable for a variety of applications, including:
- Portable electronic devices
- Automotive power supplies
- Battery-powered equipment
- Microprocessor supplies
- Linear power supplies
Technical Specifications:
Parameter
Value
Output Voltage Range
Adjustable and fixed options
Dropout Voltage
Typically 0.4V at 150mA
Output Current
Up to 150mA
Quiescent Current
Typically 30μA
Package Options
Various, including TO-220, TO-92, and surface mount
Overall, the LT1120 from Linear Technology is a reliable and efficient solution for applications requiring a stable voltage supply. Its combination of low dropout performance, high output current, thermal protection, and low quiescent current makes it a top choice for designers and engineers in the industry.