EN
  • EN
  • DE

LT1120IS8#PBF

Part No LT1120IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 125MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 35.35V
Dropout Voltage-Max 0.65V @ 125mA
Output Current 125mA
Operating Supply Current 80μA to 100μA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057844-LT1120IS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1120IS8#PBF CAD Model

Description

LT1120IS8#PBF Voltage Regulator by Linear Technology

The LT1120IS8#PBF is a versatile and efficient voltage regulator designed and manufactured by Linear Technology, a brand known for its high-quality power management solutions. This regulator is part of the LT1120 series and comes in a convenient 8-lead SOIC package, making it suitable for space-constrained applications.

Key Features

  • Low Dropout Voltage: The LT1120IS8#PBF boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This feature makes it ideal for battery-operated devices where maximizing battery life is critical.
  • High Output Current: Capable of delivering up to 150mA of output current, this regulator can power a wide range of low-power devices and circuits.
  • Stable with Low ESR Capacitors: The device is designed to be stable with ceramic and other low ESR output capacitors, offering flexibility in design and improving reliability.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device from damage due to overheating, enhancing its longevity and reliability.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 85°C, the LT1120IS8#PBF is suitable for use in a variety of environments, from industrial to commercial applications.

Applications

The LT1120IS8#PBF is a versatile component that finds applications in a multitude of electronic devices. It is commonly used in portable equipment, battery-powered devices, and any system that requires a stable and efficient power supply. Its robust design also makes it suitable for industrial applications where reliability is paramount.

Quality and Performance

Linear Technology's commitment to quality ensures that the LT1120IS8#PBF voltage regulator meets the highest standards of performance and reliability. Its robust construction and advanced features provide designers with the confidence to integrate it into critical power management applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess