The LT1124CS8#TRPBF is a high-performance, dual precision operational amplifier from Linear Technology, designed to offer exceptional accuracy and stability. This operational amplifier is well-suited for a variety of applications, including precision instrumentation, data acquisition systems, and active filters. Its robust design ensures that it can handle demanding environments and provide consistent performance over a wide range of operating conditions.
Key Features:
- Low Noise: The LT1124 boasts an ultra-low noise performance, making it ideal for sensitive applications where signal integrity is paramount.
- High Speed: With a fast slew rate and high gain bandwidth product, this op-amp can handle high-speed signals without distortion, ensuring accurate signal processing.
- Precision: Exceptional offset voltage and drift characteristics ensure that precision is maintained, making it suitable for high-accuracy applications.
- Power Efficiency: The device operates with a low supply current, which is beneficial for power-sensitive designs.
- Dual Amplifier: It contains two independent op-amps in a single package, providing design flexibility and saving space on the PCB.
Applications:
- High-precision instrumentation
- Data acquisition systems
- Active filters
- Audio applications
- Medical equipment
- Professional audio equipment
Product Specifications:
Parameter
Value
Package
8-Lead Plastic SOIC
Temperature Range
-40°C to 85°C
Supply Voltage Range
±2.5V to ±18V
Input Offset Voltage
40µV Max
Input Bias Current
350nA Max
Input Noise Voltage
0.85nV/√Hz Typ at 1kHz
The LT1124CS8#TRPBF from Linear Technology is a high-quality dual operational amplifier that offers a perfect blend of precision, power efficiency, and performance, making it a top choice for designers looking to enhance their electronic systems.