EN
  • EN
  • DE

MCF5232CVM100

Part No MCF5232CVM100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Integrated Microprocessor Hardware Specification | IC MCU 32BIT ROMLESS 196MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, SPI, UART/USART
Peripherals DMA, WDT
The number of I/O 97
Program Memory Type ROMless
Date RAM Size 64K x 8
Supply Voltage 1.4V ~ 1.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 196-LBGA
Supplier Device Package 196-MAPBGA (15x15)
Family Part Number MCF5232
Manufacturer Pack Quantity 630
MSL Level 3 (168 Hours)
Win Source Part Number 1220660-MCF5232CVM100
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF5232CVM100 CAD Model

Description

The NXP MCF5232CVM100 is a highly integrated and versatile microprocessor that serves as a core component in a wide range of embedded applications. This powerful chip is part of NXP's MCF523x family of microprocessors, which are known for their exceptional performance, connectivity options, and low power consumption.

Key Features:

  • CPU Core: The MCF5232CVM100 is built around a 32-bit ColdFire V2 core that runs at a maximum frequency of 100 MHz, providing a balanced combination of processing power and efficiency for embedded systems.
  • Memory: It includes an integrated memory controller that supports SDRAM, SRAM, and Flash memory, allowing for flexible memory management and ample storage capacity for complex applications.
  • Connectivity: With a variety of communication interfaces, including two UARTs, QSPI, I2C, and 10/100 Mbps Fast Ethernet Controller, this microprocessor can easily connect to other devices and networks, making it ideal for IoT (Internet of Things) applications.
  • Timers and PWM: The device features multiple general-purpose timers, a real-time timer, and a Pulse Width Modulator (PWM) for precise control over timing-related functions, which are crucial for industrial control and automation tasks.
  • On-Chip Debug Module: Debugging is made more accessible with an integrated on-chip debug module, allowing developers to troubleshoot and optimize their applications efficiently.

Applications:

The MCF5232CVM100 is suited for a broad spectrum of applications, ranging from industrial control systems, home automation, automotive, and medical devices to complex networking equipment. Its robust feature set enables developers to implement sophisticated systems that require real-time processing, connectivity, and low power operation.

Reliability and Support:

NXP is known for its commitment to quality and long-term support for its products. The MCF5232CVM100 is no exception, as it is designed to meet the stringent requirements of industrial and commercial applications. With NXP's extensive documentation, development tools, and active community support, integrating this microprocessor into your next project can be done with confidence.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess