The LT1127CSW is a high-performance dual operational amplifier from Linear Technology, designed to offer a perfect blend of low noise and high speed for a wide range of applications. This precision op amp is particularly suitable for professional audio equipment, test equipment, and high-quality instrumentation where low noise and high fidelity are paramount.
Key Features
- Low Noise Performance: The LT1127CSW boasts an exceptionally low voltage noise of 3.8nV/√Hz at 1kHz, making it ideal for audio preamplifiers and other sensitive applications where noise can be a critical factor.
- High Speed: With a slew rate of 13V/µs and a gain-bandwidth product of 20MHz, this op amp can handle fast signals without distortion, ensuring high-speed performance for your circuits.
- Dual Amplifier Design: The dual configuration allows for compact designs, providing two operational amplifiers in a single package, which can be used independently or in tandem for differential applications.
- Low Distortion: Total harmonic distortion is remarkably low, which is crucial for maintaining signal integrity in high-fidelity audio applications and precision instrumentation.
- Wide Supply Range: The LT1127CSW operates with a supply voltage range from ±4V to ±18V, offering flexibility in various circuit designs and applications.
- Robust Output Drive: Capable of delivering a high output current, this op amp can drive demanding loads with ease.
Applications
- Professional Audio Equipment
- Precision Instrumentation
- Active Filters and Oscillators
- Test Equipment
- Buffer and Driver Circuits
The LT1127CSW is available in a 16-pin SW package, which is designed to meet the requirements of space-constrained applications while providing excellent thermal performance. Its robust design ensures reliability and performance consistency, making it a preferred choice for engineers and designers looking for a high-quality dual operational amplifier.