Product Overview: LT1166CN8 by Linear Technology
The LT1166CN8 is a versatile and innovative power amplifier trim system designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This product is engineered to simplify the task of creating a high-quality power amplifier by automatically adjusting the bias current for both NPN and PNP output transistors in a power amplifier. The LT1166CN8 is housed in an 8-lead PDIP package, ensuring it is suitable for a variety of standard circuit boards.
Key Features
- Automatic Bias Adjustment: The LT1166CN8 intelligently adjusts the bias current for optimal performance without the need for manual tuning.
- Thermal Tracking: The device includes a VBE multiplier that tracks the temperature of the output transistors, ensuring consistent performance across a range of operating temperatures.
- Wide Supply Range: It operates over a broad supply voltage range, accommodating various power levels and amplifier designs.
- Compatibility: This component is designed to work seamlessly with a wide array of NPN and PNP power transistors, offering flexibility in amplifier design.
- Package: Enclosed in a robust 8-lead PDIP package, the LT1166CN8 is designed for easy integration into a multitude of power amplifier circuits.
Applications
The LT1166CN8 is ideally suited for high-fidelity audio amplifiers where sound quality is paramount. Its precise bias control also makes it an excellent choice for other power amplifier applications that require high efficiency and thermal stability.
Technical Specifications
Parameter
Value
Package Type
8-Lead PDIP
Operating Temperature
-40°C to 85°C
Supply Voltage Range
Up to ±60V
Overall, the LT1166CN8 from Linear Technology stands out as a premium choice for designers looking to enhance their power amplifier systems with an efficient, reliable, and easy-to-use biasing solution.