EN
  • EN
  • DE

MAX4428CPA+

Part No MAX4428CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Driver 1.5A 2-OUT Low Side Inv/Non-Inv 8-Pin PDIP N / IC MOSFET DRVR INV/NONINV 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 20ns, 20ns
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786201-MAX4428CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4428
Introduction Date March 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4428CPA+ CAD Model

Description

Maxim Integrated MAX4428CPA+ Dual High-Speed MOSFET Driver

The Maxim Integrated MAX4428CPA+ is a precision-engineered dual high-speed MOSFET driver designed to deliver outstanding performance in a wide range of applications. This driver is ideal for those who need to switch power MOSFETs and IGBTs rapidly and with a high degree of accuracy.

With its dual non-inverting driver configuration, the MAX4428CPA+ offers a robust solution for driving both the high-side and low-side MOSFETs in your power conversion circuits. It operates from a single 4.5V to 18V supply, providing the flexibility needed to accommodate various voltage levels in your system design.

The device features a high peak current output of up to 1.5A, ensuring that your MOSFETs switch on and off swiftly, reducing transition losses and improving efficiency. The high current capability also makes the MAX4428CPA+ suitable for driving capacitive loads with minimal delay, making it an excellent choice for high-speed applications.

The MAX4428CPA+ boasts a fast propagation delay of typically 30ns, which contributes to the overall speed of your system by minimizing the time between input signal and MOSFET response. This low delay is complemented by rise and fall times of typically 25ns, further enhancing the driver's performance in fast-switching environments.

Another key feature of the MAX4428CPA+ is its latch-up protection, which safeguards the device against overcurrent conditions that could otherwise lead to device failure. This protection, combined with its robust ESD (Electrostatic Discharge) tolerance, ensures long-term reliability and stability in your applications.

Designed in an 8-pin PDIP package, the MAX4428CPA+ is easy to integrate into your PCB layouts. Its industry-standard footprint allows for drop-in compatibility with many existing designs, streamlining the upgrade process and reducing development time.

In summary, the Maxim Integrated MAX4428CPA+ MOSFET driver is a powerful, reliable, and versatile component that provides the speed and performance necessary for modern power management and conversion applications. Whether you're designing power supplies, motor controllers, or any other system requiring efficient power switching, the MAX4428CPA+ is an excellent choice that delivers both performance and reliability.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.2691
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess