Linear Technology's LT1172CT High Power Switching Regulator
The LT1172CT is a versatile and robust high power switching regulator from Linear Technology, designed to cater to a wide range of power supply applications. This component is a true workhorse in the field of voltage conversion, offering both high efficiency and flexibility in a compact package. The LT1172CT is part of Linear Technology's LT1170/LT1172 series, which are known for their reliability and performance in demanding environments.
Key Features of the LT1172CT
- High Efficiency: Capable of delivering efficiencies up to 90%, this switching regulator ensures minimal heat generation and optimal power conversion, making it suitable for energy-sensitive applications.
- Versatile Voltage Range: The LT1172CT operates with an input voltage range of 3V to 60V, providing a broad spectrum of power sourcing options, which is particularly beneficial for systems with varying supply voltages.
- Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 200kHz, allowing for a customizable approach to minimizing interference and optimizing performance for specific applications.
- High Output Power: With the capability to handle up to 1.25A on the switch, the LT1172CT can deliver power for a wide array of loads, making it a versatile choice for both high and low power applications.
- Built-in Protection Features: This regulator includes thermal shutdown, cycle-by-cycle current limiting, and a user-controlled soft-start feature, which collectively safeguard the device and the end application from various potential issues.
Applications
The LT1172CT is ideal for a multitude of applications, including but not limited to:
- Step-down (buck) converters
- Step-up (boost) converters
- Inverting power supplies
- Battery chargers
- DC-DC converters for distributed power systems
With its robust design, the LT1172CT is particularly well-suited for industrial, automotive, and telecommunications sectors where reliable and efficient power conversion is critical. Its ability to function in a variety of configurations, including as a non-synchronous rectified step-up converter, a step-down converter, or even in a SEPIC (Single-Ended Primary Inductor Converter) design, makes it a highly adaptable solution for complex power management requirements.
The LT1172CT from Linear Technology stands out as a high-performance, flexible switching regulator that delivers consistent, reliable power conversion for a wide array of electronic applications.