Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205266-LT1175
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Sensing & Instrumentation, Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LT1175 CAD Model

Description

Introducing the LT1175 from Linear Technology

The LT1175 is a high-performance, low-dropout negative voltage regulator designed to deliver a continuous output current of up to 500mA. This robust component from Linear Technology is a versatile solution for a wide range of power supply applications where efficiency and reliability are paramount.

Key Features

  • Adjustable Output: The LT1175's output voltage can be set from -2.5V to -20V, providing the flexibility needed to cater to various circuit requirements.
  • Low Dropout Voltage: With a typical dropout voltage of just 0.4V at full load, the LT1175 ensures efficient operation, even at lower input voltages, making it ideal for battery-powered devices.
  • High Accuracy: The output voltage is guaranteed to be within ±5% over the full line, load, and temperature range, ensuring stable performance in all conditions.
  • Low Quiescent Current: The device features a low quiescent current, typically 500µA, which is further reduced to 10µA in shutdown mode, making it suitable for power-sensitive applications.
  • Thermal Protection: The LT1175 includes an internal thermal limiting circuit that protects the device under over-temperature conditions.
  • Stability: The regulator is stable with aluminum, tantalum, or ceramic capacitors, ensuring a broad compatibility with various types of external components.

Applications

The LT1175 is a versatile component that can be employed in numerous applications, such as:

  • Portable, battery-operated equipment
  • Automotive power supplies
  • Industrial power supplies
  • Power supplies for instrumentation and control systems

Package Options and Part Numbers

The LT1175 is available in several package options, including the 5-lead TO-220, the 5-lead DD-Pak, and the 3-lead SOT-223, which provide flexibility for various PCB layouts and thermal performance requirements. The product family includes several fixed output voltages and an adjustable version, with part numbers such as LT1175CT (TO-220) and LT1175CS (DD-Pak).

With its combination of features, the LT1175 from Linear Technology is an excellent choice for designers looking for a reliable and efficient negative voltage regulator for their next project.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $60.2403 $120.4806
3+ $49.4272 $148.2816
5+ $47.8826 $239.4130
6+ $46.3381 $278.0286
8+ $44.7935 $358.3480
10+ $40.1598 $401.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention