Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205267-LT1175CQ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1175CQ CAD Model

Description

The Linear Technology LT1175CQ is a high-performance, low dropout negative voltage regulator designed for use in a wide range of applications. With its robust design and high-quality construction, the LT1175CQ offers excellent stability and reliability for demanding electronic circuits.

Key Features

  • Output Voltage Range: The LT1175CQ provides a wide output voltage range, which can be set from -2.5V to -20V with the use of an external resistor divider, catering to various application needs.
  • Low Dropout Voltage: This regulator boasts a low dropout voltage of typically 0.4V at full load, ensuring efficient operation and reduced power loss even at low input-to-output voltage differentials.
  • Adjustable Current Limit: The device features an adjustable current limit that allows the user to set the output current limit to values as low as 10mA or as high as 500mA, providing added protection for the regulator and the load.
  • Low Quiescent Current: With a quiescent current of typically 500µA, the LT1175CQ is an excellent choice for battery-powered devices where power conservation is essential.
  • Thermal Protection: The regulator includes built-in thermal shutdown protection that safeguards the device from overheating, enhancing the overall system reliability and longevity.

Applications

The LT1175CQ is ideal for a variety of applications, including:

  • High-efficiency linear regulators
  • Battery-powered equipment
  • Negative auxiliary power supplies
  • Low-power reference sources
  • Adjustable power supplies

Package Information

The LT1175CQ is available in a 5-lead TO-220 package, which is designed for easy mounting and heat dissipation. This package is suitable for commercial-grade applications and can handle a wide temperature range, ensuring consistent performance in various environments.

Conclusion

In summary, the LT1175CQ from Linear Technology is a versatile and reliable negative voltage regulator that offers a combination of low dropout performance, adjustable current limiting, and thermal protection. It is an ideal choice for engineers looking for a high-quality power management solution for their electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0050 $64.0200
9+ $13.1323 $118.1907
14+ $12.7220 $178.1080
19+ $12.3116 $233.9204
24+ $11.9012 $285.6288
32+ $10.6700 $341.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 741 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention