EN
  • EN
  • DE

LT1179S

Part No LT1179S
Manufacturer Linear Technology
Description 17uA Max, Dual and Quad, Single Supply, Precision Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205287-LT1179S
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1179S CAD Model

Description

The LT1179S from Linear Technology is a high-performance, low-power quad operational amplifier that stands out in the market for its exceptional attributes. This precision device is designed to cater to a wide array of applications, ranging from industrial control systems to consumer electronics, where power efficiency and accuracy are paramount.

Key Features

  • Low Power Consumption: The LT1179S is optimized for low-power operations, making it an ideal choice for battery-powered devices and energy-sensitive applications.
  • High Precision: With its tight offset voltage specifications and low drift over temperature, the LT1179S ensures high accuracy in signal processing tasks.
  • Wide Supply Range: This operational amplifier can operate from a supply range of ±2.5V to ±15V, providing designers with the flexibility to use it in a variety of circuit configurations.
  • Low Noise: The LT1179S boasts a low noise figure, which is critical for applications requiring clean signal amplification, such as audio processing and instrumentation.
  • Stable with Capacitive Loads: The device is designed to remain stable even when driving capacitive loads, a feature that greatly enhances its reliability in practical applications.

Applications

The versatile nature of the LT1179S makes it suitable for a diverse range of applications. It is commonly used in:

  • Active filters
  • Data acquisition systems
  • Audio equipment
  • Signal conditioning modules
  • Battery-operated devices
  • Industrial control systems

Reliability and Performance

Linear Technology is known for its commitment to quality, and the LT1179S is no exception. This product is manufactured with the highest standards to ensure that it meets the robustness and longevity requirements of even the most demanding applications. Whether you are designing a sophisticated industrial system or a high-fidelity audio amplifier, the LT1179S provides the performance and reliability you need.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1915 $70.9575
10+ $11.6436 $116.4360
16+ $11.2797 $180.4752
22+ $10.9159 $240.1498
28+ $10.5521 $295.4588
37+ $9.4606 $350.0422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess