EN
  • EN
  • DE

LT1185CT#PBF

Part No LT1185CT#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO POS/NEG ADJ 3A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) ±2.5V
Maximum Output Voltage ±25V
Dropout Voltage-Max 1V @ 3A
Output Current 3A
Operating Supply Current 3.5mA
Control Protection Features Over Current
Temperature Range - Operating 0°C to 70°C
Regulator Topology Positive or Negative Adjustable
Output Voltage ±2.5 V to ±25 V
Voltage - Dropout (Typical) 0.67V @ 3A
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 020239-LT1185CT#PBF
Ultra Librarian 3D Model Ultra Librarian LT1185CT#PBF CAD Model

Description

Product Overview: LT1185CT#PBF

The LT1185CT#PBF is a robust, high-performance low dropout (LDO) linear regulator from Linear Technology, designed to deliver excellent regulation and flexibility for a wide array of applications. This device is capable of providing up to 3A of continuous output current with a dropout voltage of typically 1.5V at full load, making it an ideal solution for systems that demand a stable and reliable power supply.

Key Features

  • Output Current: The LT1185CT#PBF can supply up to 3A of output current, catering to the needs of power-hungry circuits.
  • Low Dropout Voltage: It boasts a low dropout voltage, which is typically 1.5V at full load, ensuring efficient operation even with a small input-to-output voltage differential.
  • Adjustable Output: The output voltage can be set anywhere from 2.5V to 25V, providing versatility for various design requirements.
  • Stability: It remains stable with output capacitors as low as 10µF, which allows for the use of cost-effective capacitors with small physical sizes.
  • Thermal Protection: The device includes internal thermal limiting, which enhances the overall safety and reliability by preventing the regulator from overheating.
  • Low Quiescent Current: The quiescent current is a low 10mA, which is beneficial for battery-powered applications.

Applications

The versatility of the LT1185CT#PBF makes it suitable for a variety of applications, including but not limited to:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Battery chargers
  • Computer add-on cards
  • Adjustable power supplies

Quality and Reliability

Linear Technology ensures that the LT1185CT#PBF meets the highest quality and reliability standards. The device is available in a TO-220 package, which is known for its durability and thermal efficiency. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

With its combination of features, the LT1185CT#PBF stands out as a powerful and reliable component for designers looking to improve the performance and efficiency of their power supply systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8895 $53.6685
7+ $14.6786 $102.7502
11+ $14.2199 $156.4189
15+ $13.7612 $206.4180
19+ $13.3025 $252.7475
26+ $11.9263 $310.0838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess