EN
  • EN
  • DE

STM32H753I-EVAL2

Part No STM32H753I-EVAL2
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32H7
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M7
Utilized IC / Part STM32H753XIH6
Mounting Type Fixed
Contents Board(s), LCD
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK
Base Product Number STM32
Other Names STM32H753I-EVAL2,497-19042
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1283965-STM32H753I-EVAL2
Ultra Librarian 3D Model Ultra Librarian STM32H753I-EVAL2 CAD Model

Description

The STM32H753I-EVAL2 from STMicroelectronics is a high-end evaluation board designed for the STM32H7 series microcontrollers. This board provides a rich set of features that make it an ideal platform for complex applications and enables rapid development and prototyping with the STM32H753XI microcontrollers.

Key Features

  • Equipped with the STM32H753IIK6, it delivers the maximum performance of the STM32H7 series with the ARM® Cortex®-M7 core running up to 400 MHz.
  • Comprehensive set of interfaces including four I2Cs, three SPIs, three USARTs, two UARTs, CAN, and USB OTG HS and FS with Micro-AB connectors.
  • On-board ST-LINK/V3 debugger/programmer with USB re-enumeration capability: mass storage, Virtual COM port, and debug port.
  • Advanced connectivity with Ethernet compliant with IEEE-802.3-2002 and a variety of other connectivity options for flexible application development.
  • Rich multimedia features with a 4.3" WQVGA touchscreen TFT color LCD, digital camera module interface, SAI audio codec, stereo headphone jack output, and speaker outputs.
  • Flexible power supply options through USB Type-C, external sources, or Power over Ethernet (PoE).
  • On-board memory featuring 2 Mbytes of Flash memory, 64 Mbytes of SDRAM, 512+2 Kbytes of SRAM, and 2 Gbytes (or more) of SDIO microSD card.
  • Comprehensive set of hardware security features including TrustZone and cryptographic hardware acceleration.

Development Flexibility

The STM32H753I-EVAL2 is a comprehensive development tool that allows developers to explore all the features of the STM32H7 series microcontrollers. It is equipped with an array of connectors and hardware features that make it suitable for a wide range of applications, including industrial control, medical equipment, consumer electronics, and IoT devices. The evaluation board is supported by a range of software tools, including the STM32CubeH7 MCU Package and various third-party development environments.

Support and Resources

STMicroelectronics provides extensive support for the STM32H753I-EVAL2 through a detailed user manual, schematic diagrams, and a suite of software tools for development. Additionally, a dedicated community and technical resources are available online, including application notes, software libraries, and development tips to facilitate the design process and speed up time-to-market.

You May Also Be Interested in

Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess