EN
  • EN
  • DE

NUCLEO-L412KB

Part No NUCLEO-L412KB
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description NUCLEO-32 STM32L412KB EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32L4
Package Bulk
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform Nucleo-32
Utilized IC / Part STM32L412
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Operating System -
Interconnect System Arduino Nano
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK, STM32Cube
Note -
Base Product Number STM32L412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1366688-NUCLEO-L412KB
Ultra Librarian 3D Model Ultra Librarian NUCLEO-L412KB CAD Model

Description

The STMicroelectronics NUCLEO-L412KB is a versatile and affordable development board that serves as an excellent entry point for hobbyists, educators, and professionals alike who are looking to explore the capabilities of the STM32 microcontroller family. This particular NUCLEO board is designed to support the STM32L412KB microcontroller, which is well-suited for a wide range of applications due to its low-power consumption and impressive set of peripherals.

Key Features

  • STM32L412KB MCU: The heart of the NUCLEO-L412KB is the STM32L412KB microcontroller, which operates at a frequency of up to 80 MHz and includes 128 KB of Flash memory and 16 KB of SRAM.
  • Energy Efficient: The board is designed with energy efficiency in mind, making it ideal for battery-operated applications, wearables, and IoT solutions.
  • Arduino Nano Connectivity: The board offers Arduino Nano connectivity, which allows for easy expansion through a wide range of specialized shields and modules for added functionality.
  • Integrated Debugger/Programmer: The NUCLEO-L412KB comes with an integrated ST-LINK/V2-1 debugger/programmer, eliminating the need for additional hardware to program the MCU or debug applications.
  • Comprehensive Development Ecosystem: Users have access to the extensive STM32 ecosystem, including the STM32Cube software suite, which provides a HAL library, software examples, and direct access to the ARM® Mbed™ online resources.

Applications

The NUCLEO-L412KB is suitable for a diverse set of applications, such as:

  • Industrial automation
  • Home automation
  • Consumer electronics
  • Wearable devices
  • Medical devices
  • Energy management

Additional Features

Additional features of the NUCLEO-L412KB include support for external crystal oscillators, multiple power supply options, and various user LEDs and buttons for interaction. The board also offers flexible hardware configuration, allowing developers to remap peripherals and adapt the board to specific application needs.

With its rich set of features and expandability, the STMicroelectronics NUCLEO-L412KB development board is a powerful tool for rapid prototyping and an excellent choice for projects that require a balance between performance and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess