EN
  • EN
  • DE

STM32F427IGH6

Part No STM32F427IGH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F4
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 176-UFBGA
Manufacturer Package 176-UFBGA (10x10)
Win Source Part Number 708473-STM32F427IGH6
Series TPS series
Family Name STM32F427IG
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F427IGH6 CAD Model

Description

STM32F427IGH6 Microcontroller Overview

The STM32F427IGH6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM32F4 series, renowned for its advanced architecture, great speed, and rich set of peripherals. This microcontroller is based on the ARM Cortex-M4 processor with a floating-point unit (FPU), which operates at frequencies up to 180 MHz. The STM32F427IGH6 is designed for applications that require a high level of processing power and real-time capabilities, making it an ideal choice for industrial control, medical equipment, and complex embedded systems.

Key Features:

  • Core: ARM Cortex-M4 with FPU and frequency up to 180 MHz
  • Memory: 1MB of Flash memory and 256KB of SRAM
  • Performance: 225 DMIPS/608 CoreMark
  • Power Efficiency: Low-power modes including Sleep, Stop, and Standby
  • Peripherals: A wealth of peripherals including USART, UART, CAN, SPI, I2C, SDIO, and ADCs
  • Graphics: Chrom-ART Accelerator™ for enhanced graphic performance
  • Timers: Advanced-control, general-purpose, and basic timers
  • Connectivity: USB OTG, Ethernet, and camera interface
  • Security: Features include a true random number generator and CRC calculation unit
  • Packages: Available in various packages including UFBGA176 and LQFP176

Advanced Integration:

The STM32F427IGH6 integrates several smart features that facilitate complex application development. Its memory protection unit (MPU) enhances application security, while the embedded trace macrocell (ETM) enables sophisticated system analysis and optimization. For applications demanding high-speed communication, the microcontroller includes a flexible static memory controller that supports Compact Flash, SRAM, PSRAM, NOR, and NAND memories.

Development Ecosystem:

STMicroelectronics supports the STM32F427IGH6 with a comprehensive development ecosystem that includes software libraries, the STM32CubeMX configuration tool, and the STM32CubeIDE integrated development environment. This rich ecosystem helps to reduce development time and costs while encouraging innovation and feature-rich application development.

Whether you're designing an advanced IoT device, a complex digital control system, or a high-resolution graphical user interface, the STM32F427IGH6 offers the performance, flexibility, and reliability to meet your design requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9702 $51.8808
9+ $12.1493 $109.3437
13+ $11.7389 $152.6057
19+ $10.9180 $207.4420
24+ $10.5075 $252.1800
30+ $10.0971 $302.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,987 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess