EN
  • EN
  • DE

TDA3616T

Part No TDA3616T
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description 2-CHANNEL Power Supply Support Ckt PDSO20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098849-TDA3616T
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA3616T CAD Model

Description

The TDA3616T is a versatile and robust multi-voltage power supply circuit integrated into a single package, designed and manufactured by NXP Semiconductors. This innovative component is engineered to provide a reliable power solution for a variety of consumer electronics, particularly in the television and monitor industry, where stable and multiple voltage rails are a necessity for proper operation.

Key Features

  • Multiple Voltage Outputs: The TDA3616T is capable of delivering several regulated voltages, which are essential for powering different sections of complex electronic systems.
  • High Efficiency: This power supply circuit is designed for high efficiency, ensuring minimal power loss during operation and contributing to the overall energy efficiency of the end product.
  • Protection Features: It includes a suite of protection features such as overvoltage protection, short-circuit protection, and thermal shutdown, which safeguard the circuit and the device it powers from various electrical hazards.
  • Low Standby Power: The TDA3616T is designed with a low standby power consumption, making it suitable for applications that require compliance with energy-saving regulations.

Applications

The TDA3616T is primarily used in the television and monitor industry, but its application can extend to other consumer electronics that require multiple regulated voltages. Its robust design makes it an ideal choice for devices that demand a high level of reliability and longevity.

Technical Specifications

Some of the technical specifications of the TDA3616T include a wide range of input voltages, multiple output voltages tailored to specific needs, and a compact package design that allows for easy integration into various electronic systems. Its built-in protective features ensure that the product can withstand the rigors of daily operation without compromising performance.

Conclusion

The TDA3616T from NXP stands out as a high-quality, multi-voltage power supply circuit that offers efficiency, protection, and versatility. Its ability to cater to a range of voltages and its protective features make it a top choice for manufacturers looking to enhance the reliability and energy efficiency of their electronic products.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess