EN
  • EN
  • DE

LTC2236CUH#PBF

Part No LTC2236CUH#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10-BIT 25MSPS 3V 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 25M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.4 V
Digital Supply Voltage 2.7 V to 3.4 V
Temperature Range - Operating 0°C to 70°C
Case / Package 32-QFN (5x5)
Win Source Part Number 140284-LTC2236CUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2236CUH#PBF CAD Model

Description

The LTC2236CUH#PBF is a high-performance, low-power 12-bit, 10Msps Analog-to-Digital Converter (ADC) from Linear Technology, a leader in the design, manufacture, and marketing of high-performance analog integrated circuits. This product is designed to provide precise digital conversion of analog signals in a wide range of applications, from medical imaging to communication systems.

Key Features:

  • High-Speed Performance: With a sampling rate of 10Msps (mega samples per second), the LTC2236CUH#PBF can handle high-speed signal processing requirements, making it ideal for digitizing high-frequency signals with accuracy and speed.
  • Resolution: It offers a 12-bit resolution, ensuring fine quantization levels for a clear and precise digital representation of the input analog signal.
  • Low Power Consumption: Designed with power efficiency in mind, it consumes only 80mW, which is a critical feature for battery-powered and portable devices where power conservation is essential.
  • Differential Inputs: The differential inputs provide improved noise immunity and allow for the accurate capture of small signal variations in a noisy environment, which is crucial for high-end industrial and scientific applications.
  • No Missing Codes: Guaranteed to have no missing codes over the full operating temperature range, ensuring reliable performance and consistent output quality.
  • Package: The LTC2236CUH#PBF comes in a compact QFN-32 (5mm x 5mm) package, which is suitable for space-constrained applications.

Applications:

The versatility of the LTC2236CUH#PBF makes it suitable for a broad array of applications, including:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Data Acquisition Systems
  • Portable Instrumentation
  • Digital Oscilloscopes
  • Radar and Satellite Receivers

Quality and Reliability:

Linear Technology is known for its commitment to quality and reliability, and the LTC2236CUH#PBF is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring robust performance over its intended lifespan. With Linear Technology's reputation, customers can expect a high-quality product that will perform reliably in their critical applications.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6772 $59.0316
7+ $16.1454 $113.0178
10+ $15.6409 $156.4090
14+ $15.1364 $211.9096
18+ $14.6318 $263.3724
23+ $13.1182 $301.7186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess