EN
  • EN
  • DE

MAX5069DAUE+

Part No MAX5069DAUE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller 1A 25kHz to 1250kHz Automotive 16-Pin TSSOP EP / IC REG CTRLR FWRD CONV 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 10.8 V ~ 24 V
Frequency - Switching 25kHz ~ 1.25MHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync Yes
Control Features Dead Time Control, Enable, Frequency Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 786430-MAX5069DAUE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5069
Introduction Date February 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX5069DAUE+ CAD Model

Description

The MAX5069DAUE+ from Maxim Integrated is a high-performance, half-bridge, N-Channel MOSFET driver designed to handle high-frequency switching applications. This versatile driver is ideal for a wide range of power conversion applications, including synchronous buck or boost converters, isolated converters, and full-bridge and half-bridge topologies.

Key Features

  • High-Frequency Operation: With its capability to operate at high frequencies, the MAX5069DAUE+ is well-suited for applications requiring efficient power conversion and fast switching.
  • Adaptive Nonoverlap Protection: To prevent shoot-through, the driver includes adaptive nonoverlap protection, ensuring that both high-side and low-side MOSFETs are not on simultaneously.
  • Integrated Bootstrap Diode: The inclusion of an integrated bootstrap diode simplifies the design and enhances the reliability of the bootstrap circuitry.
  • Wide Supply Voltage Range: The device operates with a supply voltage range from 4.5V to 28V, accommodating a variety of power systems.
  • Robust Thermal Performance: The MAX5069DAUE+ is offered in a thermally efficient 16-pin TSSOP-EP package, which helps to manage heat dissipation in high-power applications.

Applications

  • DC-DC Converters
  • Motor Control Circuits
  • Power Supplies
  • Inverters

Product Specifications

The MAX5069DAUE+ features a low-side and high-side driver resistance of 2.5Ω and 2Ω, respectively, and can drive 1000pF load with a typical rise and fall time of 10ns. It provides a robust solution for driving MOSFETs with a high pulse-width modulation (PWM) duty cycle and frequency.

For designers and engineers looking for a reliable and efficient MOSFET driver, the MAX5069DAUE+ offers a blend of performance, ease of use, and robustness, making it an excellent choice for cutting-edge power conversion solutions.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5982 $50.3748
34+ $2.9524 $100.3816
53+ $2.8601 $151.5853
73+ $2.7678 $202.0494
94+ $2.6756 $251.5064
126+ $2.3988 $302.2488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess