EN
  • EN
  • DE

MAX3030EESE+

Part No MAX3030EESE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS-422 TRANSMIT QUAD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 20Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 117783-MAX3030EESE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian MAX3030EESE+ CAD Model

Description

The MAX3030EESE+ from Maxim Integrated is a robust, high-speed transceiver module designed for RS-422 and RS-485 communication protocols. This device is specifically engineered to operate in environments where extended temperature ranges and electrical noise can pose significant challenges to signal integrity and reliability.

Key Features

  • Interface Type: RS-422, RS-485
  • Data Rate: Up to 10Mbps
  • Supply Voltage Range: 3.0V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Quad Driver/Receiver: This device includes four drivers and four receivers.
  • Fail-Safe Receiver: Guarantees a logic-high receiver output when the receiver inputs are open or shorted, enhancing the safety and robustness of the system.
  • Low Power Shutdown Mode: Reduces power consumption when the device is inactive.
  • Thermal Shutdown Protection: Protects the device from damage due to overheating.
  • ESD Protection: ±15kV Human Body Model (HBM) ensures the device's resilience against electrostatic discharge events.
  • Package: 16-Pin Narrow SO

Applications

The MAX3030EESE+ is ideal for a variety of applications that require high-speed data transmission with reliable performance under harsh conditions. These applications include:

  • Industrial Control Systems
  • Factory Automation
  • Process Control Networks
  • Telecommunications Equipment
  • Building Automation

Advantages

The robustness of the MAX3030EESE+ makes it a go-to solution for engineers looking to implement reliable communication in systems where uptime and data integrity are critical. The combination of high-speed data transfer capabilities, extended temperature operation, and protective features such as fail-safe receivers and ESD protection, ensure that this transceiver can handle the demands of tough industrial environments.

Maxim Integrated's commitment to quality and reliability is evident in the MAX3030EESE+, making it a smart choice for your communication needs in challenging conditions.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1540 $55.3860
20+ $5.0495 $100.9900
31+ $4.8917 $151.6427
43+ $4.7339 $203.5577
55+ $4.5761 $251.6855
74+ $4.1027 $303.5998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,910 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess