EN
  • EN
  • DE

M24C16-RMN6T

Part No M24C16-RMN6T
Manufacturer STMicroelectronics
Catalog Memory
Description 16Kbit, 8Kbit, 4Kbit, 2Kbit and 1Kbit Serial I2C Bus EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1210033-M24C16-RMN6T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24C16-RMN6T CAD Model

Description

Introducing the M24C16-RMN6T EEPROM by STMicroelectronics

The M24C16-RMN6T is a high-performance 16-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from the reputable semiconductor manufacturer, STMicroelectronics. This device is part of STMicroelectronics' M24C series, designed to provide robust storage solutions for a wide array of applications. It is particularly well-suited for sophisticated industrial, automotive, and consumer electronics where reliable and durable non-volatile memory storage is essential.

One of the key features of the M24C16-RMN6T is its I²C-compatible (two-wire) serial interface, which enables easy integration into existing designs and allows for a simple, efficient communication protocol. This EEPROM operates within a supply voltage range of 1.8V to 5.5V, making it versatile for various low-power and standard applications. It also supports a high-speed transfer mode, allowing data to be written and read quickly and efficiently.

With a memory density of 16 Kbits, the M24C16-RMN6T provides ample space for calibration data, device configuration settings, or small application code storage. The memory is organized as 2,048 x 8 bits, which can be accessed through random and sequential read modes, ensuring flexibility for different data access requirements.

The M24C16-RMN6T has been designed with longevity in mind. It has an endurance of 1 million write cycles, with a data retention period of 40 years, ensuring the integrity of data over an extended period. This reliability is a critical aspect for applications where data must remain uncorrupted and accessible over the product's lifetime.

STMicroelectronics has packaged the M24C16-RMN6T in a compact SO-8 package, making it suitable for space-constrained applications. The device also features a byte and page write (up to 16 bytes), which can be completed in 5 ms, providing efficient use of time during write operations. Additionally, it includes a write control feature through the Write Protect pin, which further enhances data security.

In summary, the M24C16-RMN6T from STMicroelectronics is a reliable and versatile EEPROM solution that offers high-speed data transfer, significant write endurance, and long-term data retention, all within a small form factor. Its robust design and feature set make it an excellent choice for designers looking for a non-volatile memory component that delivers performance and durability.

You May Also Be Interested in

Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1421 $58.2610
995+ $0.1167 $116.1165
1,535+ $0.1132 $173.7620
2,130+ $0.1086 $231.3180
2,750+ $0.1051 $289.0250
3,660+ $0.0947 $346.6020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess