EN
  • EN
  • DE

SN74ABT652ANT

Part No SN74ABT652ANT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24DIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number 74ABT652
Other Names -SN74ABT652ANTE4,SN74ABT652ANTE4,SN74ABT652ANTE4,-296-4063-5,-296-4063-5,-SN74ABT652ANTE4R,2156-SN74ABT652ANT-TI,TEXTISSN74ABT652ANT,296-4063-5,-SN74ABT652ANTR
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260063-SN74ABT652ANT
Ultra Librarian 3D Model Ultra Librarian SN74ABT652ANT CAD Model

Description

SN74ABT652ANT Octal Bus Transceivers and Registers

The SN74ABT652ANT, manufactured by Texas Instruments, is a high-performance integrated circuit that serves as an octal bus transceiver with D-type flip-flops. It is designed to facilitate bidirectional communication between data buses while providing storage capability with its integrated registers. This device is particularly suitable for systems that require high-speed data transfer and storage, such as computers, servers, and networking equipment.

Key Features

  • Octal Bidirectional Transceiver: It features eight bidirectional data lines that enable two-way data flow, making it ideal for interfacing between different bus architectures.
  • Edge-Triggered D-Type Flip-Flops: Each data line is associated with a D-type flip-flop that latches data on the rising edge of the clock signal, ensuring synchronized data transfer.
  • Non-Inverting Outputs: The outputs of the flip-flops are non-inverting, providing a direct correlation between input and output signals.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for multiple devices to connect to a common bus without interference.
  • Control Inputs: The device includes control inputs for data transmission (DIR), output enable (OE), and clock (CLK) to manage data flow and timing.
  • Wide Operating Voltage Range: It supports a wide range of operating voltages, typically from 4.5V to 5.5V, accommodating various system requirements.
  • Low Power Consumption: The SN74ABT652ANT is designed for low power consumption, making it suitable for power-sensitive applications.
  • Robust Package: It is available in a 24-pin DIP (Dual In-line Package) that ensures easy integration into a wide variety of circuit boards and systems.

Applications

The SN74ABT652ANT is versatile and can be used in various applications, including:

  • Data communication and networking systems
  • Memory buffering and storage
  • Signal gating and multiplexing
  • Microprocessor or microcontroller interface
  • Industrial control systems

With its robust feature set and reliable performance, the SN74ABT652ANT from Texas Instruments stands out as a crucial component for systems that demand efficient and reliable data transfer and storage capabilities.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess