The MC10125FN is a high-speed quad differential line receiver designed for use in MECL 10,000 series logic systems, manufactured by Freescale Semiconductor (now NXP). This device is typically utilized to receive differential signals over balanced lines, providing excellent noise immunity and signal integrity. It's commonly used in communication and data transmission applications where reliable data reception is crucial.
Applications
- Differential line receivers in communication systems
- Data transmission over balanced lines
- High-noise environments
- Clock distribution networks
- Instrumentation and test equipment
Features
- Quad differential line receiver
- High common-mode rejection ratio
- MECL 10,000 compatibility
- Fast propagation delay
- Operating Temperature Range: 0°C to +75°C
- Voltage Supply: -5.2V
Benefits
- Enhanced noise immunity due to differential input configuration.
- Reliable data transmission over long distances.
- Compatibility with existing MECL 10,000 logic systems.
- Improved system performance due to fast propagation delay.
- Stable operation across a wide temperature range.
Additional Details
The MC10125FN’s quad configuration allows for the simultaneous reception of four independent differential signals. The high common-mode rejection ratio (CMRR) effectively eliminates noise and interference present on both lines of the differential pair, resulting in cleaner and more accurate data reception. The fast propagation delay ensures that data is received quickly and efficiently, minimizing delays in the system. The device is designed to operate with a -5.2V power supply, typical for the MECL 10,000 series. It is usually packaged in a flatpack package (hence the FN suffix), optimized for surface mount applications and efficient heat dissipation. The input impedance is designed to match common transmission line impedances, minimizing reflections and ensuring signal integrity. Hysteresis is incorporated into the receiver's input to further improve noise immunity and prevent oscillations.