EN
  • EN
  • DE

AD797BR

Part No AD797BR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultralow Distortion, Ultralow Noise Op Amp | IC OPAMP GP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 20V/μs
Gain Bandwidth Product 110MHz
-3db Bandwidth 8MHz
Current - Input Bias 250nA
Voltage - Input Offset 10μV
Supply Current 8.2mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) ±5V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD797
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138054-AD797BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD797BR CAD Model

Description

AD797BR Ultra Low Noise Precision Operational Amplifier

The AD797BR from Analog Devices Inc. is a state-of-the-art monolithic operational amplifier that sets a new standard in low noise and precision performance. Designed for professional audio equipment, high-end instrumentation, and other applications requiring optimal signal integrity, the AD797BR boasts an unparalleled combination of low noise and high speed.

Key Features:

  • Ultra-Low Noise Performance: With a voltage noise density of just 0.9 nV/√Hz at 1 kHz, the AD797BR ensures that the signal integrity is maintained, making it ideal for sensitive audio applications and measurement equipment.
  • Exceptional Sound Quality: The operational amplifier provides a harmonic distortion plus noise (THD+N) level of −120 dB, which is crucial for high-fidelity audio systems where purity of sound is paramount.
  • High-Speed Operation: A slew rate of 20 V/μs and a gain bandwidth product of 110 MHz allow the AD797BR to handle a wide range of frequencies without compromising performance.
  • Stable with High Capacitive Loads: The device is designed to remain stable with capacitive loads up to 500 pF, which is beneficial in buffered applications.
  • Excellent DC Precision: The AD797BR features offset voltage of 800 μV max, low input bias currents, and low offset voltage drift, ensuring accurate signal processing over time and temperature variations.

Applications:

  • Professional Audio Equipment
  • High-resolution Audio ADCs/DACs
  • High-end Preamps and Microphone Amplifiers
  • Spectrum Analyzers
  • Medical Imaging Systems
  • Precision Instrumentation

The AD797BR is packaged in an 8-lead SOIC, providing a compact footprint while still delivering the high-performance features for which Analog Devices Inc. is known. With its combination of low noise, high precision, and robust stability, the AD797BR is the preferred choice for professionals seeking the best in signal amplification.

Whether you are designing a studio-grade microphone preamplifier, a high-precision data acquisition system, or any other application where noise and accuracy are critical, the AD797BR from Analog Devices Inc. offers the performance and reliability your products demand.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1940 $68.3880
4+ $32.0299 $128.1196
5+ $30.9478 $154.7390
7+ $28.7836 $201.4852
10+ $27.7015 $277.0150
12+ $26.6194 $319.4328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess