EN
  • EN
  • DE

NID9N05CLT4

Part No NID9N05CLT4
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH CLAMP 9A 52V DPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type N-Channel
Voltage - Load 52V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 9A
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Fault Protection Over Voltage
Temperature Range - Operating -55°C to 175°C (TJ)
Case / Package DPAK-3
Win Source Part Number 1083006-NID9N05CLT4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NID9N05CLT4 CAD Model

Description

ON Semiconductor NID9N05CLT4 Power MOSFET

The ON Semiconductor NID9N05CLT4 is a robust and efficient N-channel Power MOSFET designed for a variety of applications that demand high power density and reliability. This device is part of ON Semiconductor's high-performance power MOSFET portfolio and is well-suited for use in automotive, industrial, and power management systems.

Built with advanced silicon technology, the NID9N05CLT4 offers excellent on-state resistance (RDS(on)) while maintaining superior switching performance. This combination ensures that the MOSFET operates with high efficiency, minimizing energy losses during operation and enabling more compact and energy-conscious circuit designs.

With a continuous drain current (ID) of 9A and a drain-to-source voltage (VDSS) of 50V, this Power MOSFET can handle significant power levels, making it an ideal choice for high-performance applications. Furthermore, the device features a low gate charge (Qg), which enhances its fast switching capabilities and reduces the overall power dissipation during the switching cycle.

The NID9N05CLT4 is housed in a compact DPAK package, which not only allows for efficient heat dissipation but also makes it easy to integrate into space-constrained applications. The device also includes an integrated diode, which provides protection against reverse voltage, enhancing the overall ruggedness and reliability of the device.

Key features of the ON Semiconductor NID9N05CLT4 include:

  • Low RDS(on) for improved efficiency
  • High continuous drain current (ID) of 9A
  • Drain-to-source voltage (VDSS) of 50V
  • Fast switching with low gate charge (Qg)
  • Integrated diode for reverse voltage protection
  • DPAK package for effective thermal management

Whether you're designing power supplies, motor controls, or any other system requiring a reliable and efficient power switching solution, the ON Semiconductor NID9N05CLT4 Power MOSFET is an excellent choice that combines performance with durability.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1785 $50.1420
30+ $3.4286 $102.8580
46+ $3.3214 $152.7844
63+ $3.2143 $202.5009
81+ $3.1071 $251.6751
108+ $2.7857 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess