EN
  • EN
  • DE

MRF8P29300HSR6

Part No MRF8P29300HSR6
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 65V 2.9GHZ NI1230S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Configuration Dual
Frequency 2.9GHz
Gain 13.3dB
Voltage - Test 30 V
Current - Test 100 mA
Power - Output 320W
Voltage - Rated 65 V
Mounting Type Chassis Mount
Package / Case NI-1230S
Supplier Device Package NI-1230S
Base Product Number MRF8
Standard Package 150 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 644237-MRF8P29300HSR6
Ultra Librarian 3D Model Ultra Librarian MRF8P29300HSR6 CAD Model

Description

Product Overview: MRF8P29300HSR6

The MRF8P29300HSR6 is a state-of-the-art RF power LDMOS transistor from NXP Semiconductors, designed to deliver exceptional performance for high-power applications. This device is part of NXP's advanced product lineup, offering a robust solution for RF energy applications, including broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as RF plasma lighting and various other high-frequency applications.

Key Features

  • High Output Power: The MRF8P29300HSR6 is capable of delivering a high output power of 300 W, making it suitable for applications that require a significant amount of power amplification.
  • Wide Frequency Range: This LDMOS transistor operates over a broad frequency range, providing versatility and making it applicable for various high-frequency operations.
  • High Efficiency: The device is engineered for high efficiency, reducing energy consumption and improving overall system performance.
  • Excellent Thermal Stability: With its superior thermal management design, the MRF8P29300HSR6 ensures reliable performance even under strenuous operating conditions.
  • Ruggedness: NXP's commitment to durability is evident in this product, which is built to withstand harsh environments and stress, ensuring a long operational lifespan.

Applications

The versatility of the MRF8P29300HSR6 allows it to be used in a wide array of applications. Its primary use cases include:

  • Broadcast transmitters for radio and television.
  • Industrial heating and welding equipment.
  • Medical equipment for diagnostics and treatment, such as MRI and RF ablation.
  • Plasma generation for lighting and surface treatment processes.

Technical Specifications

The MRF8P29300HSR6 boasts impressive technical specifications that underscore its performance capabilities:

  • Frequency Range: Specifically designed for broadband operations.
  • Gain: High gain figures to ensure signal strength is maintained.
  • Load Mismatch Tolerance: Engineered to handle load mismatches, which is critical for maintaining stability and performance.
  • Integrated ESD Protection: Features built-in electrostatic discharge protection to safeguard against unexpected electrical spikes.

With its combination of power, efficiency, and ruggedness, the MRF8P29300HSR6 from NXP Semiconductors is an ideal choice for designers looking to enhance their high-power RF applications.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.9061 $93.9061
2+ $77.0512 $154.1024
3+ $74.6430 $223.9290
4+ $72.2360 $288.9440
5+ $69.8278 $349.1390
6+ $62.6045 $375.6270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess