EN
  • EN
  • DE

CSD95378BQ5M

Part No CSD95378BQ5M
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC SYNC BUCK NEXFET 12SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Synchronous Buck Converters
Load Type Inductive
Technology Power MOSFET
Channel Output Current 60A
Current - Peak Output 90A
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 4.5 V to 16 V
Temperature Range - Operating -55°C to 150°C (TJ)
Features Bootstrap Circuit, Status Flag
Fault Protection Current Limiting, Over Temperature, Shoot-Through, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 12-LSON (5x6)
Win Source Part Number 1030698-CSD95378BQ5M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSD95378BQ5M CAD Model

Description

Product Overview: Texas Instruments CSD95378BQ5M

The CSD95378BQ5M from Texas Instruments is a state-of-the-art synchronous buck NexFET™ smart power stage that delivers high efficiency and performance for power supply solutions. Designed to meet the rigorous demands of today's high-performance computing and telecommunication applications, this compact and integrated power stage is an ideal choice for engineers looking to enhance power density and efficiency in their designs.

The CSD95378BQ5M incorporates an advanced driver IC, two power MOSFETs, and a high-performance integrated inductor in a small 5mm x 6mm outline package. This integration facilitates a reduction in component count and board space, making it perfect for space-constrained applications. With its optimized layout, the CSD95378BQ5M ensures excellent thermal performance and minimal parasitic inductance, leading to reduced switching losses and better overall system efficiency.

Featuring a wide input voltage range, the CSD95378BQ5M supports various applications and provides a continuous output current, making it extremely versatile. Its advanced control features include a tri-state PWM input that allows for precise control of the power stage, enabling smooth transitions between different power states and enhancing the power system's responsiveness.

The CSD95378BQ5M also incorporates multiple protection features to ensure safe and reliable operation under adverse conditions. These include under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown (TSD). The device's adaptive dead-time and shoot-through protection further enhance its reliability and efficiency.

In summary, the Texas Instruments CSD95378BQ5M is a robust and efficient solution for designers looking to optimize power management in their next-generation electronic systems. Its integration, performance, and protection features make it a top choice for applications requiring high efficiency, compact size, and reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
Lowest to $0.4692
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $1.2355
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818
Vishay
IC POWER STAGE 80A 5X6 MLP
Lowest to $11.5830
Monolithic Power Systems Inc.
Half Bridge Driver Buck Converters NMOS 41-LGA (5x6)
Need more? Email Us
Sanken
Half Bridge (2) Driver General Purpose Power MOSFET 15-SIP
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 10A 8VSON
Lowest to $1.1980

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2446 $72.7338
6+ $19.8930 $119.3580
8+ $19.2713 $154.1704
11+ $18.6497 $205.1467
14+ $18.0280 $252.3920
19+ $16.1631 $307.0989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess