EN
  • EN
  • DE

BQ500101DPCR

Part No BQ500101DPCR
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 10A 8VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology Power MOSFET
Current - Output / Channel 10A
Current - Peak Output 15A
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 24V (Max)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Bootstrap Circuit
Fault Protection Shoot-Through
Mounting Type Surface Mount
Package / Case 8-PowerVFDFN
Supplier Device Package 8-VSON (3.5x4.5)
Base Product Number BQ500101
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571678-BQ500101DPCR
Ultra Librarian 3D Model Ultra Librarian BQ500101DPCR CAD Model

Description

The BQ500101DPCR is a cutting-edge wireless power transmitter controller from Texas Instruments, designed to facilitate seamless and efficient wireless charging solutions. This advanced controller is part of TI's extensive portfolio of power management integrated circuits, aimed at revolutionizing the way we charge our electronic devices.

Key Features

  • Wireless Power Consortium (WPC) Compliance: The BQ500101DPCR is fully compliant with the WPC Qi 1.2 standard, ensuring compatibility with a wide range of Qi-enabled devices.
  • Dynamic Power Limiting (DPL): This feature enables the transmitter to maximize its power delivery while operating within the safe limits of the power source, preventing overloads and enhancing system reliability.
  • Foreign Object Detection (FOD): Safety is paramount, and the FOD feature of the BQ500101DPCR helps in detecting metallic objects on the charging pad that could interfere with the charging process or pose a safety hazard.
  • Enhanced Thermal Management: The controller is designed to monitor and manage the temperature of the charging pad, ensuring optimal performance and preventing overheating.

Applications

The BQ500101DPCR is suitable for a plethora of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Electronics
  • Wearable Devices
  • Medical and Healthcare Equipment
  • Office and Home Furniture with Integrated Charging

Technical Specifications

Parameter Value Input Voltage 4.5 V to 21 V Operating Frequency 110 kHz to 205 kHz Efficiency Up to 80% Package 24-VQFN (DPC)

With its robust feature set and adherence to industry standards, the BQ500101DPCR from Texas Instruments is an ideal choice for developers and manufacturers looking to integrate wireless charging capabilities into their products. Its combination of safety, efficiency, and compatibility makes it a leading solution in the market for wireless power transmission.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 25A 21TQFN
Lowest to $5.8132
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.1792
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 12A 13TQFN
Lowest to $9.2072
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41LGA
Lowest to $7.2667

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1980 $53.9100
105+ $0.9830 $103.2150
160+ $0.9522 $152.3520
220+ $0.9215 $202.7300
285+ $0.8908 $253.8780
380+ $0.7987 $303.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess