EN
  • EN
  • DE

PIC18F4550T-I/ML

Part No PIC18F4550T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000285-PIC18F4550T-I/ML
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18F
Packaging Tape & Reel (TR)
Core Processor PIC
Speed 48MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-VQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian PIC18F4550T-I/ML CAD Model

Description

Microchip Technology's PIC18F4550T-I/ML Microcontroller

The PIC18F4550T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide array of embedded systems. This MCU is part of the PIC18F family, which is well-known for its enhanced flash microcontrollers with a wide range of features suitable for many low-power and high-performance applications.

The PIC18F4550T-I/ML comes in a 44-pin QFN (Quad Flat No-leads) package that is ideal for space-constrained applications. It operates with a 5V power supply, providing a robust platform for embedded designers. The device is equipped with a high computational performance core with a maximum CPU speed of 48 MHz, thanks to its 12 MIPS (Million Instructions Per Second) capability, which allows for efficient processing of complex tasks.

One of the standout features of this MCU is its built-in full-speed USB 2.0 compliant interface. This provides seamless connectivity and allows the device to communicate with other peripherals and devices, making it perfect for USB-based applications such as data loggers, controllers, and other PC interfacing technologies.

With 32 KB of flash memory, the PIC18F4550T-I/ML offers ample space for application code, which can be critical for advanced operations and updates. The device also includes 2 KB of RAM and 256 bytes of EEPROM, which are essential for data storage and retention during power cycles. Additionally, it features a variety of peripherals such as timers, counters, PWM modules, and up to 35 I/O pins, which provide the flexibility needed to interface with various sensors, actuators, and other electronic components.

The MCU's 10-bit, 13-channel Analog-to-Digital Converter (ADC) enhances its capability to work with analog signals, making it suitable for sensor-based applications. Security features like Watchdog Timer (WDT) and brown-out reset ensure reliable operation under adverse conditions.

Overall, the PIC18F4550T-I/ML is a robust and feature-rich MCU that offers a balance of power, flexibility, and connectivity, making it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6174 $58.4696
9+ $11.9938 $107.9442
13+ $11.6190 $151.0470
18+ $11.2442 $202.3956
24+ $10.8694 $260.8656
31+ $9.7450 $302.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 343 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess